Simple & flexible storage expansion for QNAP NAS
The REXP-1220U-RP expansion enclosure is designed for expanding the storage space on a QNAP NAS* by connecting multiple expansion enclosures via high-speed mini SAS cables. Featuring a 12 Gbps SAS interface on the chassis, the REXP-1220U-RP ensures fast data passthrough from 12 Gbps SAS-enabled QNAP NAS even when using 6Gbps hard drives. This is especially useful for large data applications that require high performance interconnection, such as video surveillance, archiving large data, and TV broadcast storage.
Simply connect a REXP-1220U-RP to a QNAP NAS and power it on. The QNAP NAS will detect the hard drives in the REXP-1220U-RP as newly-installed local drives. You can seamlessly expand and manage the NAS capacity by using the powerful QTS Storage Manager.
Missing mode protection
When the disconnection of a RAID expansion enclosure is detected, the NAS blocks IO access to protect data. The system can recover from missing mode to its normal state with the data staying intact.
High density, high efficiency and highly scalable
The REXP-1220U-RP supports 12 hard drives and 96TB raw capacity in 2U rack space. The REXP-1220U-RP has two SAS wide ports (IN port and OUT port) for host connectivity and daisy-chaining respectively. Each SAS wide port combines four SAS channels (maximum 8 SAS channels supported per expansion enclosure), with each supporting 12Gbps full duplex speed. The solution delivers unprecedented performance of up to 48Gbps per host connection.
Powerful QTS Storage ManagerThe QTS Storage Manager neatly presents tools and options for managing system storage with an intuitive graphical user interface, which simplifies the process of NAS capacity expansion and REXP-1220U-RP management. IT administrators can easily monitor the health of the REXP-1220U-RP and the disks within it. When cascading multiple expansion enclosures in a rack, the Locate Disk and Locate Enclosure functions assist IT administrators in quick maintenance.
An excellent backup solution for the QNAP NASIn addition to expanding an existing volume, IT administrators can use the REXP-1220U-RP as a budget-friendly external storage to perform speedy and secure backup tasks for a QNAP NAS. The QNAP RTRR (Real-Time Remote Replication) or rsync service lets IT administrators back up NAS data to the REXP-1220U-RP on a real time or scheduled basis.
Flexible drive type and capacity
The REXP-1220U-RP offers high flexibility in hard drive selection. IT administrators can choose enterprise-level SAS HDDs with high performance and high reliability for mission-critical applications, low-cost but high-capacity SATA HDDs for large data archiving, or high-speed and high-stability SSDs for I/O-intensive operations.
Note:
Host Interface: Three SAS 12Gbps 4x wide port
Hard Drive: 12x 3.5" SAS/SATA 12/6Gb/s, SAS/SATA 3Gb/s hard drive or 2.5" SAS/SATA SSD
LED Indicators: Front panel: Status, fault, system over heat, fan error
Rear panel: SAS link, SAS error, enclosure ID
Form Factor: 2U rackmount
Dimensions (DxWxH) mm: 88 (H) x 439 (W) x 520(D) mm
3.46 (H) x 17.28 (W)x 20.47 (D) inch
Weight: Net weight: 18.14 kg/39.99 lb
Gross weight: 25.92 kg/57.14 lb
Temperature: 0-40˚C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Consumption: In Operation: 162.47W
Power Supply: Redundant/ Hot Swap ATX Power Supply, 650W, 90-240Vac~, 50-60Hz
Fan: 3 x 6 cm smart cooling fan (hot-swappable fan module)