Turbo vNAS TVS-871T SAN/NAS/DAS Server

The QNAP TVS-871T is the world’s first Thunderbolt DAS/NAS/iSCSI SAN triple solution. With the incredible power of Thunderbolt 2 to double the speed potential to 20 Gbps, simultaneous 4K video transfer and display is enabled with considerable cost effectiveness. It’s also a perfect match for Thunderbolt-equipped Mac users for 4K workflows, file storage and high-speed sharing. Incorporating reliability and security, the TVS-871T delivers the highest transfer rates ever as storage with persistent throughput, and provides a complete business-ready storage solution to build a reliable private cloud.

  • Thunderbolt 2 and 10GbE dual network for 4K video playback and on-the-fly editing
  • Consolidated storage solution with direct attached storage (DAS), network attached storage (NAS) and iSCSI-SAN
  • Scalable up to 448TB with Thunderbolt 2 storage expansion enclosures TX-800P / TX-500P
  • 4 available combinations with Macs and JBOD for flexible attaching, sharing and expansion
  • Tiered storage architecture and SSD caching for optimal storage utilization
  • Supports QvPC Technology, running virtual machines, storage virtualization and full NAS encryption
Extraordinary. The first ever Thunderbolt 2 NAS.

QNAP TVS-871T is the world’s first Thunderbolt 2 NAS and offers a comprehensive DAS/NAS/iSCSI SAN multi-mode storage solution in a compact form factor. Powered by a high-performance Intel® Haswell processor with options including Core™ i5 and Core™ i7, the TVS-871T not only features Thunderbolt 2 technology but also has dual 10GbE ports built-in giving you incredible flexibility to deliver incredible performance.

Thunderbolt/Ethernet dual network

The Thunderbolt 2 protocol uses industry standard networking technologies meaning the high-speed transmission over your Thunderbolt 2 cable is able to run all network services (such as file sharing, FTP and other services). The TVS-871T can also simultaneously run general Ethernet services in addition to the Thunderbolt 2 network, completely independently and with no bandwidth interference. You can flexibly allocate proper bandwidth for different concurrent tasks.

Pioneering DAS/NAS/ iSCSI-SAN triple solution

The TVS-871T is an unmatched Thunderbolt 2 NAS that combines DAS, NAS and iSCSI-SAN into one box. It prevents the restriction of DAS connecting to only one device, and breaks the cost barrier for constructing 10GbE high-speed network environments. The TVS-871T Thunderbolt 2 NAS dramatically redefines the private cloud, combining the best of DAS and NAS.

DAS file-based mode

You can directly access files on the TVS-871T on a file-based level. Simply attach your Mac computer to the TVS-871T with the Thunderbolt 2 cable, and you will find the TVS-871T in Finder with accessible shared folders available for you. It is plug-and-use, and completely simple.

Thunderbolt/Ethernet NAS mode

The TVS-871T features Thunderbolt & Ethernet dual networking for flexible file sharing across multiple devices simultaneously, using SMB/CIFS, NFS and AFP protocols for sharing across Windows, Mac and Linux/UNIX networks. Use Qfinder to find the TVS-871T attached to your computer, and you can find Thunderbolt IP and Ethernet IP for file sharing based on your needs.

iSCSI SAN block-based mode

The TVS-871T supports iSCSI SAN configuration, while the Thunderbolt interface can contributes a lot to iSCSI SAN storage performance. After creating an iSCSI target on the TVS-871T, you can access the iSCSI with your computer through Thunderbolt IP.

Manufacturer Part Number
TVS-871T-I5-16G-US
EAN/UPC
0885022008643,885022008643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: TVS-871T-i5-16G: Quad-core Intel® Core™ i5-4590S 3.0GHz
TVS-871T-i7-16G: Quad-core Intel® Core™ i7-4790S 3.2GHz

Floating Point Unit

: Yes

Hardware Encryption Engine

: Yes (AES-NI)
DRAM: System memory: 16 GB DDR3 RAM
Memory module pre-installed: 8 GB x2
Total memory slots: 2 SODIMM
Flash Memory: 512MB DOM
Thunderbolt 2 Ports: 2 x Thunderbolt™ 2 high-speed ports
Hard Drive: 8 x 3.5"or 2.5" SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
  • The standard system is shipped without hard drives.
  • For the hard drive compatibility list, please visit https://www.qnap.com/compatibility

Hard Disk Tray: 8 x hot-swappable and lockable tray
LAN Port: 2 x 10 Gigabit Ethernet port (10GBased-T)
4 x 1 Gigabit Ethernet port
LED Indicators: Status, USB, LAN, HDDs
USB: 3 x USB 3.0 port ( front: 1, rear: 2)
2 x USB 2.0 port (rear)
Support USB printer, pen drive, USB hub, and USB UPS etc.
HDMI: 1
Buttons: Power, USB One-touch-copy backup, Reset
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 185.2 (H) x 298.2 (W) x 235.4 (D) mm
7.29 (H) x 11.74 (W) x 9.27 (D) inch
Weight: 7.83 kg/ 17.26 lbs (Net)
8.9 kg/ 19.62 lbs (Gross)
Power Consumption (W): TVS-871T-i5-8G:
HDD Standby: 45.43
In Operation: 82.06

TVS-871T-i7-16G:
HDD Standby: 45.37
In Operation: 82.51
(with 8 x WD WD20EFRX hard drive installed)
Temperature: 0~40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.
Power Supply: ATX
Input: 100-240V AC, 50/60Hz
Output: 350W
PCIe Slot: 2 (1* PCIe Gen3 x8, 1* PCIe Gen2 x4)
Note: 2 PCle slots are occupied by a Thunderbolt 2 card and a 10GbE adapter
Fan: 2 x quiet cooling fan (12 cm, 12V DC)