The TS-1263U-RP is a powerful network storage system powered by a high-performance AMD quad-core processor. It uniquely provides 10GbE at a budget price to maximize ROI, and doubles the encrypted file transfer performance with the AES-NI hardware-accelerated encryption engine to over 800 MB/s. Powered by the QTS operating system, the TS-1263U-RP provides versatile all-in-one server functionalities as well as unique features including Virtualization Station, which allows users to run VMs on the same device. The TS-1263U-RP is designed for small and medium-sized businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.
Speedy transfer and hardware-accelerated encryption with AES-NI
The TS-1263U-RP is equipped with an energy-efficient 64-bit AMD quad-core 2.0GHz processor with 4GB DDR3L-1600 RAM (upgradable to 16GB), SATA 6Gb/s, one SFP+ 10GbE and four Gigabit LAN ports for lightning-fast multi-tasking performance with SSD cache support. The TS-1263U-RP is a powerful NAS that delivers up to 1,059 MB/s sequential read throughput with one 10GbE configuration. The TS-1263U-RP's hardware-accelerated encryption engine provides unmatched encryption performance in its class, up to 822 MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-1263U-RP.
Built-in 10GbE connectivity
The TS-1263U-RP supports 10 Gigabit high-speed networks with an included single-port SFP+ 10GbE network adapter in addition to the default 2 Gigabit Ethernet ports. The SFP+ 10GbE network adaptor can be replaced with a 10GBASE-T or a 2-port 10GbE adapter for the maximum flexibility. The 10GbE-ready TS-1263U-RP delivers lightning-fast data throughput for businesses that demand higher bandwidth for virtualization and fast backup and restoration for an ever-growing amount of data. Coupled with its large storage capacity potential, the TS-1263U-RP is perfect for companies to store massive data and excel in fast data transmission.
Bridge between 1 & 10GbE to maximize network accessibility with no extra cost
With Qswitch the TS-1263U-RP supports bridging 1 Gigabit and 10 Gigabit networks naturally like a network switch. You can connect 1GbE devices to the TS-1263U-RP to attain the 10GbE working environment for data transmission without buying an expensive 1/10Gbps Ethernet switch. The TS-1263U-RP assists in saving money on 10GbE network deployment and maximizes your flexibility and bandwidth.
Furthermore, you can setup a closed network with the built-in DHCP server and IP cameras for surveillance. The surveillance footage is private only to the internal network access for added security.
Note:
CPU: Quad-core 64-bit AMD 2.0GHz
Flash Memory: 512MB (DOM)
Memory (RAM): 4GB DDR3L (4GB x 1)
Number of RAM Slots: 2 (Max 16GB, SO-DIMM DDR3L)
Note: For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.
Max. number of HDDs/SSDs: 12 x 2.5" or 3.5" SATA 6Gb/s, 3Gb/s
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit https://www.qnap.com/compatibility
Hard Disk Tray: 12 x Hot-swappable tray
Expansion Enclosure Support: 1 (UX-1200U-RP, UX-800U-RP)
Gigabit LAN Ports: 4
10GbE: 1 x SFP+
Expansion Slot (PCI-E): 1 (pre-installed SFP+ NIC)
USB 2.0: 2
USB 3.0: 2
LED Indicators: HDD 1-12, Status, LAN, USB, Power
Buttons: Power, Reset
System Fan: 2 x 70mm, 12V DC
Form Factor: 2U Rackmount
Dimensions (HxWxD) mm: 89(H) x 482(W) x 534(D) mm
3.5(H) x 18.98(W) x 21.02(D) inch
Weight (Net/ Gross): 16.14 kg (35.58 lbs.) / 18.98 kg (41.84 lbs.)
Temperature: 0 - 40 °C
Humidity: 5 - 95% R.H
Power Supply Specification: Redundant 250W, Input: 110-240 Vac~, 50-60Hz, 5A
Power Consumption: (W): HDD Sleep Mode: 57.15 (w/ 10GbE NIC)
In Operation: 143.17(w/ 10GbE NIC)