27" Class 4K UHD IPS LED Monitor (27" Diagonal)

IPS 4K ULTRA HD WITH SRGB OVER 99%

IPS 4K delivers true colors from any angle with 4 times the resolution of Full HD. Also, by supporting sRGB over 99% on the IPS Display, the 27MU67-B minimizes color difference and color loss with the wide color gamut and color temperature that covers both the sRGB and CMYK color range.

GAME MODE

Set your game mode optimal gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even and RTS pre-set mode so you can choose the best mode for you.

BLACK STABILIZER

Keep visibility even in dark scenes. LG's Black Stabilizer sense dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

4-SCREEN SPLIT

The 4-Screen Split feature improves productivity by simply re-sizing the windows on your screen. With one drag you can re-size one window and the other windows automatically to fir the available space. It allows from 2 to 4 windows to be shown in 8 different screen ratios without feeling cluttered.

DUAL LINK UP

The Dual Linkup feature allows two compatible portable devices--such as a computer, camera, phone, or Blu-ray player--to be connected to the monitor, and both can be viewed on the same screen simultaneously. Note: To use Dual Linkup, one device must be connected to the DisplayPort while the other is connected to the HDMI port.

Manufacturer Part Number
27MU67-B
EAN/UPC
8806087385618,8806087525267,8806087791853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

PANEL SPECIFICATIONS
Panel Type: IPS
Color Gamut (CIE1931): SRGB 99%
Aspect Ratio: 16:9
Resolution: 3840 x 2160
Brightness (cd/m2): 300 cd/m2
Contrast Ratio: 5M:1
Response Time (GTG): 5ms
Refresh Rate: 60Hz
Viewing Angle: 178 / 178
Surface Treatment: Hard Coating (3H), anti-glare

INPUTS/OUTPUTS
HDMI: 2
Display Port: 1
Mini DisplayPort: 1

POWER
ENERGY STARĀ® Qualified: Yes
Type: 40W Built-in PSU
Input: 100~240V, 50/60Hz
Normal On (EPA 6.0): 36W

SPECIAL FEATURES
Black Stabilizer: Black Equilizer
DAS Mode: Yes
Reader Mode: Yes
PC: Yes
DDC/CI: Yes
HDCP: Yes (2.2)
FreeSync: Yes (w/ DP, mDP)
Factory Calibration: Yes
Super+ Resolution: Yes
Screen-split: Yes
Flicker Safe: Yes
Pivot: Yes
Dual Controller: Yes (Software)

DIMENSIONS/WEIGHT
Monitor without Stand (WxHxD): 25.3" x 2.2" x 15"
With Stand (WxHxD): 25.3" x 9.8" x 17.3"
Shipping Dimensions (WxHxD): 32.7" x 7.2" x 17.6"
With Stand Weight: 17 lbs
Shipping Weight: 21.4 lbs

STANDARD
UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
Windows: Yes (win8)