V7A35YSPLT-2N Mini-Phone Audio Cable

The V7 3.5mm Stereo Y-Splitter features a flexible design with one male 3.5mm audio plug and two female 3.5mm audio ports, effectively splitting one audio port into two! Sure to deliver great sound, the shielded cable comes with a lifetime warranty.

Manufacturer Part Number
V7A35YSPLT-2N
EAN/UPC
0662919086270,662919086270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919086270
Model: V7A35YSPLT-2N
Warranty: Lifetime
Compliance: RoHS
Package Type: Polybag with Header Card
Color: Black
Connector 1: 35mm Audio Jack (Female x 2)
Connector 2: 35mm Audio Jack (Male x 1)
Connectors: 35mm Audio