Brilliance LED-backlit LCD monitor

Simplicity with notebook docking display

expand view with single-cable

This innovative notebook docking display with multimedia enables easy port replication. Expand your viewing workspace, keep peripherals connected, access internet, all with a single SuperSpeed USB cable.

Simplicity makes sense

  • Single USB 3.0 cable docks your notebook to the display
  • Transmit video and audio from the notebook with single cable
  • Connect with Internet, Intranet with built in ethernet port
  • Access all peripherals and keyboard, mouse from the hub
  • True plug and play for hassle free dual display setup
Ergonomic design
  • SmartErgoBase enables people-friendly ergonomic adjustments
  • Low bezel-to-table height for maximum reading comfort
Sustainable Eco-friendly solution
  • IPS display for full colors and wide viewing angles
  • PowerSensor saves up to 80% energy costs
  • 65% post consumer recycled plastics with TCO Edge
  • PVC-BFR free housing





Manufacturer Part Number
231P4QUPEB
EAN/UPC
0609585249226,609585249226,8712581729196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • LCD panel type: IPS LCD
  • Backlight type: W-LED system
  • Panel Size: 23 inch / 58.4 cm
  • Effective viewing area: 509.18 x 286.41 mm
  • Aspect ratio: 16:9
  • Optimum resolution: 1920 x 1080 @ 60Hz
  • Response time (typical): 14 (Gray to Gray) ms
  • SmartResponse (typical): 7 ms (GTG_BW)
  • Brightness: 250 cd/m2
  • Contrast ratio (typical): 1,000:1
  • SmartContrast: 20,000,000:1
  • Pixel pitch: 0.265 x 0.265 mm
  • Viewing angle: 178o (H) / 178o (V), @ C/R > 10
  • Picture enhancement: SmartImage
  • Display colors: 16.7 M
  • Scanning Frequency: 30 -83 kHz (H) / 56 -75 Hz (V)
  • sRGB

Connectivity
  • Signal Input: VGA (Analog )
  • Sync Input: Separate Sync (VGA only), Sync on
  • Green (VGA only)

USB Connectivity
  • USB: USB 2.0 x 1, USB 3.0 x 2
  • Signal Input: USB 3.0 upstream
  • Audio In/Out: through USB
  • RJ45: through USB, 1Gbps
  • Microphone in: through USB
  • Headphone out: through USB

Convenience
  • Built-in Speakers: 1.5Wx2
  • User convenience: SmartImage, Input, PowerSensor,Menu, Power On/Off
  • Control software: SmartControl Premium(VGA only), DisplayLink Graphics Software
  • OSD Languages: English, French, German, Italian,Portuguese, Russian, Simplified Chinese, Spanish,Korean
  • Other convenience: Kensington lock, VESA mount(100x100mm)
  • Plug & Play Compatibility: DDC/CI (VGA only), Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
  • Height adjustment: 130 mm
  • Pivot: 90 degree
  • Swivel: -65/65 degree
  • Tilt: -5/20 degree

Power
  • ECO mode: 11.3 W (typ.)
  • On mode: 20.2 W (typ.) (EnergyStar 6.0 test method)
  • Standby mode: <0.5 W (typ.)
  • Off mode: Zero watts with AC switch
  • Power LED indicator: Operation - White, Standby mode- White (blinking)
  • Power supply: 100-240VAC, 50-60Hz, Built-in

Dimensions
  • Product with stand(max height): 547 x 515 x 220 mm
  • Product with stand(max height): 21.5 x 20.3 x 8.7 inch
  • Product without stand (mm): 547 x 343 x 60 mm
  • Product without stand in inch: 21.5 x 13.5 x 2.4 inch
  • Packaging in mm (WxHxD): 600 x 400 x 263 mm
  • Packaging in inch (WxHxD): 23.6 x 15.7 x 10.4 inch

Weight
  • Product with stand (kg): 6.00 kg
  • Product with stand (lb): 13.20 lb
  • Product without stand (kg): 3.90 kg
  • Product without stand (lb): 8.58 lb
  • Product with packaging (kg): 8.41 kg
  • Product with packaging (lb): 18.50 lb

Operating conditions
  • Temperature range (operation): 0°C to 40°C °C
  • Temperature range (storage): -20°C to 60°C °C
  • Relative humidity: 20%-80 %
  • Altitude: Operation: +12,000ft (3,658m), Non-
  • operation: +40,000ft (12,192m)
  • MTBF: 30,000 (backlight) hour(s)

Sustainability
  • Environmental and energy: PowerSensor, EnergyStar 6.0, EPEAT Gold, TCO edge, RoHS Recyclable packaging material: 100 %
  • Post consumer recycled plastic: 65%
  • Specific Substances: PVC / BFR free housing,Mercury free, Lead free

Compliance and standards
  • Regulatory Approvals: CE Mark, cETLus, FCC Class B, PSB, SEMKO, TCO 6.0, TUV Ergo, TUV/GS,WEEE, CCC, CECP, C-tick, EAC, EMC

Cabinet
  • Front bezel: Black
  • Rear cover: Black
  • Foot: Black
  • Finish: Texture