Entera USB Series USB Corded Headset

Entera USB headsets are a simple-to-use, comfortable, and durable choice for PC-based, phone-intensive users in busy customer service environments, conference calls, Web-based training, and PC multimedia applications. Plus, they’re priced right, easy to deploy, and offer a simple-to-upgrade solution that IT can rely on.

COMFORT & CONVENIENCE
  • Adjustable boom angle and bendable boom facilitate correct microphone placement for optimal noise-canceling performance.
GREAT AUDIO
  • Noise-canceling microphone filters out background sounds for heightened speech clarity.
  • Wideband audio delivers richer, clearer conversations while SoundGuard technology protects from noise spikes and listening fatigue, helping to meet employee protection standards.
USER-FRIENDLY DESIGN
  • Engineered for all-day comfort
  • Simple USB connectivity
  • Easy in-line controls for volume, mute, and call answer/end, enables representatives to bypass onscreen menus and control call functions at their fingertips, which means better focus on the caller.

Manufacturer Part Number
202257-11
EAN/UPC
0017229148840,017229148840
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Wideband Audio: Yes
Digital Signal Processing: Yes
Sidetone: Yes
SoundGuard (Hearing Protection): Yes

Connects To

Desk Phone: Yes
PC: Yes

Audio

Noise-cancellation: Yes

Controls

Call Answer/End: Yes
Volume +/-: Yes
Mute: Yes

Carrying Case

Pouch: Yes