Outdoor Wireless-AC 12dBi Directional Antenna

HOA12DP Outdoor Wireless-AC 12dBi Directional Antenna

Long Range Wireless Coverage, Increase the Strength of AC Wi-Fi Devices up to 400%
The HOA12DP Outdoor Wireless-AC 12dBi Directional Antenna is a heavy-duty, weather proof antenna for extending the range of your 802.11 a/b/g/n/ac Wi-Fi devices.The HOA12DP increases the wireless strength from a standard 2dBi (decibels) to a staggering 12dBi, resulting in a 400% increase in the wireless coverage and strength.

Concurrent Wireless-AC Frequencies, 2.4GHz and 5GHz, offers Ultimate Flexibility and Maximum Performance

The most commonly used wireless bandwidth is 2.4GHz. It is one of theolder standards and provides good Wi-Fi range and wall/obstruction penetration. However, neighbors, roommates, Wi-Fi hot spots, etc. all use this same frequency which can cause interference and majorslowdowns. It has limited bandwidth for simultaneous activities, so multiple users on the same network sending emails, video chatting, streaming movie, gaming, etc. can grind internet speeds to a halt. Inaddition, the same 2.4GHz frequency is shared between different devices (i.e. common household devices like microwaves and cordless phones), causing more interference. Wireless-AC technology addressesthis problem. It provides much faster speeds, providing more bandwidth so more things can be done quicker. Wireless-AC also uses the 5GHz frequency, which means separate channels from 2.4GHz users, thusavoiding the congestion. However, 5GHz does have a drawback of lessrange and not being able to penetrate walls and obstructions as compared to 2.4GHz.

Hawking concurrent Wireless-AC products provide maximum flexibilityfor Wi-Fi networks. Wireless-AC devices can connect to the popular 2.4GHz frequency for compatibility and range and also simultaneouslyoff-load traffic to a faster, less-crowded 5GHz AC frequency for speed. The users can simply pick the network of choice. The HOA12DP strengthens and extends the Wireless-AC signal for long range, high traffic wireless networks.

Manufacturer Part Number
HOA12DP
EAN/UPC
0603992507337,603992507337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents:

  • One Outdoor Wireless-AC 12dBi Directional Antenna
  • Two SMA to N-Type Adapters
  • Wall Mounting Kit
  • Quick Installation Guide

System Requirements:

  • Wi-Fi Network device with removeable external antenna(s)
  • Device with Reverse SMA Connector Type
  • Hawking Low Loss Outdoor Antenna Cable (HAC30N, HAC20N, HAC10N) or equivalent

Physical Specifications:

  • Dimensions: 7.9(H) x 7.1(W) x 1.2(D) in
  • Weight: 0.7 lbs (excludes mounting hardware)
  • Temperature: -4°F to 149°F
  • Waterproof: IP-67
  • Mounting kit: Wall Mount

Interface Specifications:

  • Frequency: 2.4-2.835GHz, 5.15-5.85GHz
  • Wireless Standard 802.11 a/b/g/n/ac
  • VSWR: ≤3.0
  • Front-to-back ratio: 20dB
  • Input Impedance: 50 Ohm
  • Isolation: -30dB
  • Radiation Pattern: Directional
2.4GHz Specifications:
  • Gain: 12dBi
  • Polarization: Ant1: 45°, Ant2: 135°
  • Horizontal HPBW: 45°
  • Vertical HPBW: 45°
5.0GHz Specifications:
  • Gain 12dBi
  • Polarization:Ant1: 45°, Ant2: 135°
  • Hoizontal HPBW: 45°
  • Vertical HPBW: 45°
Hardware Specifications:
  • Cable: N/A
  • Connector: 2 x N Female, SMA adapter (included)
  • Color: White
  • Body Material: Plastic
  • Contact Material: Metal
  • Insulator Material: Teflon or Delrin
  • Connector Material: Brass