4,200 lumens WXGA High Brightness Compact Projector With HDBaseT

Present clear, bright images in larger rooms, plus flexible connectivity and low running costs

The VPL-EW348 projector is ideal for mid-sized and larger classrooms and meeting rooms.

Quiet, compact and powerful, it delivers bright, detail-packed WXGA images with 4,200 colour light output that can be seen clearly even in bright rooms, with Sony's 3LCD technology assuring natural, vivid colours.

The VPL-EW348 is an ideal partner for today's integrated AV/IT environments, expanding your connectivity options with HDBaseT, dual HDMI ports and Direct USB Display connection. A convenient input label function makes life simpler, confirming on screen the name of connected devices.

Add the VPL-EW348 to a network and see presentations from up to four connected PC/Mac computers simultaneously. Slip in an optional Wi-Fi dongle and present directly wirelessly from laptops, phones or tablets. Control the projector remotely with a free app for smartphones and tablets. You don't even need to bring a PC to meetings - just slip in a USB thumb drive and start presenting.

A range of energy-saving features and long-lasting lamp life contribute to low ownership costs. Maintenance is simplified by a new rear lamp access feature.

Manufacturer Part Number
VPL-EW348
EAN/UPC
4548736009790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display System

Display System: 3 LCD system

Display device

Size of effective display area: 0.75” (19 mm) x 3 BrightEra LCD Panel, Aspect ratio: 16:10
Number of pixels: 3,072,000 (1280x800 x 3) pixels

Projection lens

Focus: Manual
Zoom - Powered/Manual: Manual
Zoom - Ratio: Approx. x 1.6
Throw Ratio: 1.10:1 to 1.79:1

Light source

Type: Ultra high pressure mercury lamp
Wattage: 225 W type

Recommended lamp replacement time *1

Lamp mode: High: 4000 H
Lamp mode: Standard: 6000 H
Lamp mode: Low: 10000 H

Filter cleaning / replacement cycle (Max.)

Filter cleaning / replacement cycle (Max.): 10,000 H

Screen size

Screen size: 30" to 300"(0.76 m to 7.62 m) (measured diagonally)

Light output

Lamp mode: High: 4200 lm
Lamp mode: Standard *2: 3200 lm
Lamp mode: Low *2: 2500 lm

Color light output

Lamp mode: High: 4200 lm
Lamp mode: Standard *2: 3200 lm
Lamp mode: Low *2: 2500 lm

Contrast ratio (full white / full black) *3

Contrast ratio (full white / full black): 3700:1

Speaker

Speaker: 16 W (monaural)

Displayable scanning frequency

Horizontal: 15 kHz to 92 kHz
Vertical: 48 Hz to 92 Hz

Display resolution

Computer signal input: Maiximum display resolution: 1600 x 1200 dots *4
Video signal input: NTSC, PAL, SECAM, 480/60i, 576/50i, 480/60p, 575/50p, 720/60p, 720/50p, 1080/60i, 1080/50i, 1080/60p, 1080/50p

Color system

Color system: NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N, PAL-60

Keystone correction (Max.) *4

Vertical: +/-20 degrees

OSD languages

OSD languages: 27-languages (English, French, German, Italian, Spanish, Portuguese, Japanese, Simplified Chinese, Traditional Chinese, Korean, Russian, Dutch, Norwegian, Swedish, Thai, Arabic,Turkish, Polish, Vietnamese, Farsi, Finnish, Indonesian, Hungary, Greek, Czech, Slovakia, Romania)

INPUT OUTPUT (Computer/Video/Control)

INPUT A: RGB / Y PB PR input connector: Mini D-sub 15-pin (female)
Audio input connector: Stereo mini jack
INPUT B: RGB input connector: Mini D-sub 15-pin (female)
Audio input connector: Stereo mini jack
INPUT C: HDMI input connector: HDMI 19-pin, HDCP support
Audio input connector: HDMI audio support
INPUT D: HDMI input connector: HDMI 19-pin, HDCP support
Audio input connector: HDMI audio support
S VIDEO IN: S Video input connector: Mini DIN 4-pin
VIDEO IN: Video input connector: Phono jack
OUTPUT: MONITOR output connector *5: Mini D-sub 15-pin (female)
Audio output connector *6: Stereo mini
REMOTE: RS-232C connector: D-sub 9-pin (male)
LAN: RJ45,100BASE-TX (Shared with HDBaseT)
USB: Type-A
USB: Type-B
MICROPHONE IN: Microphone input: Mini Jack

Acoustic noise *5

Lamp mode: Low: 29 dB

Operating temperature / Operating humidity

Operating temperature / Operating humidity: 0°C to 40°C (32°F to 104°F) / 20-80% (no condensation)

Storage temperature / Storage humidity

Storage temperature / Storage humidity: -10 °C to +60°C (-4°F to +140°F) / 20% to 80% (no condensation)

Power requirements

Power requirements: AC 100 V to 240 V, 3.5 A to 1.5 A, 50 Hz / 60 Hz

Power consumption

AC 100 V to 120 V: Lamp mode: High: 341 W
AC 220 V to 240 V: Lamp mode: High: 329 W

Power Consumption (Standby Mode)

AC 100 V to 120 V: 0.5 W (when “Standby mode” is set to “Low”)
AC 220 V to 240 V: 0.5 W (when “Standby mode” is set to “Low”)

Power Consumption (Networked Standby Mode)

AC 100 V to 120 V: 18.5 W (LAN)
14.0 W (optional WLAN module)
19.4 W (All Terminals and Networks Connected) (when "Standby Mode" is set to "Standard")
AC 220 V to 240 V: 25.3 W (LAN)
18.5 W (optional WLAN module)
26.3 W (All Terminals and Networks Connected) (when "Standby Mode" is set to "Standard")

Standby Mode/Network Standby Mode Activated

Standby Mode/Network Standby Mode Activated: Approx. 10 Minutes

Wireless Network(s) On/Off Switch

Wireless Network(s) On/Off Switch: 1) Press the MENU button, then select [Connection/Power]
2) [WLAN Settings]
3) [WLAN Connection]
4) Select On or Off

Heat dissipation

AC 100 V to 120 V: 1163 BTU/h
AC 220 V to 240 V: 1122 BTU/h

Dimensions (W x H x D)

Dimensions (W x H x D) (without protrusions): Aprox. 365 x 96.2 x 252 mm (14 3/8 X3 25/32 X9 29/32 ” )

Mass

Mass: Approx. 4.1 kg (9 lb)

Supplied accessories

Remote commander: RM-PJ8

Optional Accessories

Optional Lamp: LMP-E221
Wireless LAN module: IFU-WLM3

Notes

*1: The figures are the expected maintenance time and not guaranteed. They will depend on the environment or how the projector is used
*2: The value are estimate.
*3: The value is average.
*4: Available for the VESA Reduced Blanking signal.
*5: Not available in standby. From INPUT A and INPUT B.
*6: Works as an audio switcher function. Output from a selected channel; not available in standby.