HT273HPB 27" Touch Monitor

Manufacturer Part Number
HT273HPB
EAN/UPC
4711404020988
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitor Display Spec

Display size
68.6cm / 27" Diagonal White LED

Brightness(Typical)
300cd/m2  (LCM)

Contrast(Typical)
1000:1
80,000,000:1 (active contrast)

Pixel Pitch
0.311(H) * 0.311(V)

Resolution (H x V)
1920 x1080

Aspect Ratio
16:9

Response Time(Typical)
8ms (Typ.)

View Angles LR,UD(CR>10)
H/V 178°/178° (or IPS)

Display Colors
16.7M Colors

Touch Spec 

Touch Type
Projected Capacitive Type

Multi-Touch Point
10 Point

OS Support
Windows 8

Touch Input
USB

Touch Sensor Channel
Refer to TP spec

Touch Module manufacture
HTS

PC Input Range

Horizontal Freq.
31 to 80kHz 

Vertical Freq.
56 to 75Hz 

Max. display frequency (Resolution H*V/Fv)
1920 x 1080 /60Hz

Interface

Input 1
D-Sub x 1

Input 2
HDMI x 1

Input 4
PC audio  x1

Output Terminal

Earphone
Audio out x 1

USB for touch
USB X1,Upstream type B x1

Speaker(Typical, Amplifier output)
Yes 2.0W*2 

Power

Consumption(Typical)
On: TBD W
Standby<=0.5W, Off<=0.5W

AC Power Range
AC 100-240, 50-60Hz

Power Mode Indicator Light
Power on : Green  ; Power Saving: Amber

Operating Condition

Temperature
5 ~ 35℃

Humidity
20% ~ 85%, non-condensing

Physical

Dimension (W*D*H)
653.9*465.5*82.8(mm)

Packing Dimension (W*D*H)
720*525*144(mm)

Net Weight
TBD

Gross Weight
TBD

Tilt
10 deg -55 deg 

High Adjustable Arm
NA

Swivel
NA

Pivot
NA

Kensington Lock
Yes

VESA Mounting
100 x 100 mm ( detachable, VESA 100 compatible)

Controls

Front Control 
MENU,Down,Up, Auto, Power

On Screen Display
HSD OSD format 12 language  : EN,TC,DE,FR,ES,IT,PT,NL,SC,JS,KR,Russian 

Color
WARM,NATURE,COOL, User Mode

Preset Mode
PC, Movie, Game, ECO Modes

Accessory

Power Adaptor
Yes

Power Cord (1.5M)
Yes

VGA Cable(1.5m)
Yes

Audio Cable(1.8m)
Yes

USB Cable(1.8m)
Yes X 1 (for touch signal, detachable)

Carton Box
Brown carton, HSD format

Green Product  (Jan. 2009)
Yes

Windows 8
Yes

HDMI Logo
Yes

Others
PC99 function (Must)

Certification
CE, CB, , EnergyStar 6.0, HDMI,  Win 8, EU Erergy Label

Energy Label 
35 kWa / annum