VE248HR Widescreen LCD Monitor

1ms Quick Response time Monitor

  • 24” Full HD monitor with 1ms (GTG) quick response time to eliminate ghosting and tracers for more fluid video playback
  • Extensive connectivity including HDMI, DVI-D, and D-sub ports. Plus 1-Watt stereo speakers

Manufacturer Part Number
90LMC3001Q02231C-
EAN/UPC
4712900135695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 24.0"(61.0cm) 16:9
True Resolution : 1920x1080
Pixel Pitch : 0.2768mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 10000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M

Video Feature

Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 6 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
HDCP support : Yes

Audio Features

Stereo Speakers : 1W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Volume Adjustment
Input Selection

I/O Ports

Signal Input : HDMI , D-Sub, DVI-D
PC Audio Input : 3.5mm Mini-Jack
AV Audio Input : HDMI
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency : 30~83 KHz(H)/ 50~76 Hz(V)
Digital Signal Frequency : 30~83 KHz(H)/ 50~76 Hz(V)

Power Consumption

Power Consumption: <35W
Power Saving/Off Mode: <1W

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions
Phys.Dimension(WxHxD): 569.4 x 409.7 x 201mm
Phys. Dimension without Stand(WxHxD):569.4x340.4x57.3mm(For VESA Wall Mount)
Box Dimension(WxHxD): 638 x 480 x 175mm

Weight

Net Weight (Esti.): 4.4 kg
Gross Weight (Esti.): 7.1 kg

Accessories

DVI cable
VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, CEL level 2, C-Tick, ErP, FCC, Gost-R, J-MOSS, PSB, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7, Windows Vista)