AC450 Wi-Fi USB Adapter-11ac Upgrade for Laptops

  • Complies with draft IEEE 802.11ac standard and backward compatible with wireless 802.11a/n standards 
  • Wireless connectivity on 5GHz band reducing wireless interference
  • Maximum Wi-Fi speeds of 433Mbps (5GHz)
  • Nano, stylish and minimal design, it is perfectly fits your laptops
  • Features WEP64/128-bit, WPA, WPA2, 802.11x encryption
  • Features easy setup wizard
  • Supports Mac OS 10.6~10.9 and Windows XP/Vista/7/8/8.1
The next generation 802.11ac wireless standard is set to revolutionize Wi-Fi. Super-speed 802.11ac  5GHz USB adapter upgrades your network device to 802.11ac with the super-fast  Wi-Fi speeds up to 433Mbps on the interference-free 5Ghz frequency band.

Next Generation Wi-Fi Standard
The Edimax EW-7711ULC is the next generation of Wi-Fi adapter, compatible with the draft 802.11ac standard and delivering speeds of up to 433Mbps at 5GHz - almost three times as fast as 802.11n. Upgrade PCs and notebooks to super high speed 802.11ac Wi-Fi and enjoy streaming video and data.

5GHz Connectivity
Enjoy a better, smarter wireless experience with the super-fast, interference-free 5GHz frequency band. At speeds of up to 433Mbps, the EW-7711ULC is great for online gaming, video streaming or other bandwidth-intensive tasks which are too much for the standard 2.4GHz Wi-Fi frequency to handle. As the world’s first dedicated 11ac 5GHz adapter, the EW-7711ULC unlocks a new world of intelligent Wi-Fi performance and applications, future-proofing your laptop to communicate and sync with the next wave of 11ac-ready smartphones and tablets.

Nano, Stylish, And Minimal Design
The EW-7711ULC AC450 Wireless USB Upgrade Adapter ‘s Nano design is perfect design for mobility and convenience for you to take the advantage of 11ac 5GHz super-fast speed anywhere.  With it’s stylish and minimal design, the EW-7711MAC perfectly fits your Ultrabook and laptops as part of it’s original design.

Download and Stream Anywhere
Use the EW-7711ULC to download and stream media from YouTube, Netflix or other services without waiting for buffering, or stream media across your network from a NAS (network-attached storage) at lightning speeds. Streaming HD movies or downloading is faster and more reliable than ever with 802.11ac Wi-Fi.

Manufacturer Part Number
EW-7711ULC
EAN/UPC
0649659025073,649659025073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

HARDWARE

  • 1 x USB 2.0 Type A
  • 1 x Link/Activity LED
STANDARDS
  • 5GHz IEEE 802.11ac, 802.11a, 802.11n
FREQUENCY BAND
  • 5.150 - 5.825GHz (subject to local regulations)
OUTPUT POWER
  • 5GHz
  • 11a (54Mbps) 13dBm±1.5dBm
  • 11n (20MHz, MCS7) 12dBm±1.5dBm
  • 11n (40MHz, MCS7) 12dBm±1.5dBm
  • 11ac (80MHz, MCS9) 11dBm±1.5dBm
INSTALLATION
  • Easy setup wizard for Windows XP/Vista/7/8/8.1 and MAC Drivers Installation
OPERATING RANGE
  • 11a 6/9/12/24/36/48/54Mbps;
  • 11n (20MHz) MCS0-7 (up to 72Mbps)
  • 11n (40MHz) MCS0-7 (up to 144Mbps)
  • 11ac (80MHz) MCS0-9 (up to 433Mbps)
LED
  • Link/Activity
SECURITY
  • WEP 64/128-bit, WPA, WPA2, 802.1x
TEMPERATURE & HUMIDITY
  • Max 95% (non-condensing)
  • 32 - 104°F (0 - 40°C)
WEIGHT
  • 3g
DIMENSIONS
  • 7.1(H) x 14.9(W) x 18.5(D) mm
CERTIFICATIONS
  • CE/FCC