With the VGA connector standard due to be completely phased out by 2015, organizations needing to make budgeting dollars go farther will find this HDMI to VGA Adapter an economical choice. This adapter transfers an HDMI signal from a mobile device — tablet, smartphone, notebook computer — to a VGA display, keeping the high-resolution of the images intact. The adapter supports a pixel clock rate from 25 MHz to 165 MHz.
This product includes:
NOTE: Does not convert HDCP encrypted content.
Note:
Approvals — FCC: Part 15: TEFD1105023, CE, RoHS
Connectors — (1) HDMI M, (1) VGA F
Enclosure — ABS plastic
Operating System Supported — Windows XP, Vista, 7
Power Consumption — 1596 mW maximum
Resolutions Supported — 1920 x 1080, 1680 x 1050, 1600 x 1200, 1440 x 900, 1400 x 1050, 1280 x 1024, 1280 x 800, 1280 x 800, 1280 x 720, 1024, 4768, 800 x 600, 640 x 480
Dimensions — 1.9"H x 1.8"W x 0.7"D (47 x 45 x 18 mm)
Weight — 45 g
NOTE: Bus power only.
NOTE: Does not convert HDCP encrypted content.