Entera USB HW121N-USB-M Headset

ENTERA USB SERIES

Entera USB headsets are a simple-to-use, comfortable, and durable choice for PC-based, phone-intensive users in busy customer service environments, conference calls, Web-based training, and PC multimedia applications. Plus, they’re priced right, easy to deploy, and offer a simple-to-upgrade solution that IT can rely on.

COMFORT & CONVENIENCE

  • Adjustable boom angle and bendable boom facilitate correct microphone placement for optimal noise-canceling performance.
GREAT AUDIO
  • Noise-canceling microphone filters out background sounds for heightened speech clarity.
  • Wideband audio delivers richer, clearer conversations while SoundGuard technology protects from noise spikes and listening fatigue, helping to meet employee protection standards.
USER-FRIENDLY DESIGN
  • Engineered for all-day comfort
  • Simple USB connectivity
  • Easy in-line controls for volume, mute, and call answer/end, enables representatives to bypass on- screen menus and control call functions at their fingertips, which means better focus on the caller.

Manufacturer Part Number
202239-11
EAN/UPC
0017229148833,017229148833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTIMIZED FOR UNIFIED COMMUNICATIONS

Connects to: PC via integrated USB

Compatible with: Windows® or Mac® OS

Ideal for: Call-intensive environments

Hearing protection: SoundGuard: acoustic limiting for protection against sounds above 118 dBA

Limited warranty: 2 years

Audio performance: Dynamic EQ, microphone frequency response 100 Hz–8kHz optimal for wideband voice telephony (up to 6,800 Hz), hi-fi stereo output from 20 Hz–20 kHz (stereo versions only), enhanced digital signal processing (DSP), noise-canceling microphone