Z50-75 80EC00GKUS Notebook

MAINSTREAM ENTERTAINMENT LAPTOPS

Z Series laptops strike the perfect balance between performance, colorful design, and affordability. You’re sure to be entertained and make impressions —wherever you go.

Manufacturer Part Number
80EC00GKUS
EAN/UPC
0889800929267,889800929267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Features and specificationsProcessor:

  • See the system properties of your computer,
  • You can do this as follows:
  • Open the Control Panel, and then select System and Security → System.

Bus architecture:
  • GPU: PCIe 2.0, 5GT/s
  • WLAN: PCIe 1.0, 2.5GT/s
  • RAM: DDR3L, 1600MT/s
  • LCD: eDP 1.2, 5.4GT/s
  • HDMI Port: HDMI 1.4, 1.65GT/s
  • HDD: SATA 3.0, 6Gb/s
  • ODD: SATA 1.0, 1.5Gb/s
  • USB Port: USB 3.0, 5Gb/s
  • USB 2.0, 480Mb/s
  • BT: USB2.0, 480Mb/s
  • Card Reader: SD3.0, 50Mb/s
  • VGA: DP to VGA (G50-70m/Z50-70)
  • VGA: VGA (Z50-75m)
  • SMBus 2.0
  • LPC 1.1
  • HDA
  • SPI

Graphic memory chip:
  • Integrated / AMD Jel LE / AMD Jel Pro / nvidia N15S-GT /
    nvidia N15V-GM

Display:
  • 15.6" 16:9, 1,366 × 768 pixels HD / 1,920 × 1,080 pixels FHD


Standard memory:
  • DDR3L, SODIMM × 1 / SODIMM × 2 (max 8 GB / 16 GB)

CMOS RAM:
  • 256 Bytes

Hard disk drive:
  • 2.5-inch, 7 mm / 9.5 mm SATA
  • 320 GB / 500 GB / 1TB 5,400 rpm

Optical drive:
  • Internal 9.0 mm (Rambo)

I/O port:
  • Combo audio jack × 1
  • RJ45 × 1
  • HDMI port × 1
  • USB 2.0 port × 2, USB 3.0 port × 1
  • 2 in 1 slot × 1 (SD/MMC)

Audio:
  • 1/8" Combo audio jack
  • 1.5 W speakers × 2
  • Single Microphone / Array Microphone

Ethernet (on the system board):
  • 10/100/1,000 Mbps

Bluetooth wireless:
  • Combined in combo card

Keyboard:
  • 6 rows Lenovo Keyboard

Touch pad:
  • Multi-touch type

Integrated camera:
  • HD (720p)/0.3 M

Battery:
  • 4 cell, 2,200 mAh / 2,800 mAh

AC adapter:
  • 20 V, 65 W or 45 W

Pre-installed operating system:
  • Windows 8.1