Aironet 1572EC2 Wireless Access Point

Highest-Performing Outdoor Wireless AP

The Cisco Aironet 1570 Series outdoor access point is ideal for both enterprise and carrier-class network operators looking to extend Wi-Fi coverage outdoors. It’s the industry’s highest-performing outdoor AP and supports the latest Wi-Fi standard, 802.11ac, with data connection speeds up to 1.3 Gbps. This industrial-grade AP supports 4x4 multiple-input and multiple-output (MIMO) smart antenna technology and three spatial streams for optimum performance.

The Aironet 1570 provides higher throughput over a larger area with more pervasive coverage. The AP is also well suited to high-density environments where many users in close proximity generate RF interference that needs to be managed. Examples of environments that can benefit from the Aironet 1570 Series:

  • Outdoor enterprise campuses
  • Outdoor university and school campuses
  • Public venues: stadiums, train stations, airports
  • Service provider networks: Wi-Fi offload for mobile, fixed-line, and cable operators
  • Mining operations
  • Manufacturing yards
  • Municipalities
  • Large metropolitan areas

Manufacturer Part Number
AIR-AP1572EC2-B-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cisco Aironet 1572EC (External Antenna, PoC Model)

AIR-AP1572EC1-x-K9 North American DOCSIS3.0 with Diplex Filter split of: 5-42/ 88-1000 MHz
AIR-AP1572EC2-x-K9 North American DOCSIS3.0 with Diplex Filter split of: 5-85/ 108-1002 MHz
AIR-AP1572EC3-x-K9 Euro- DOCSIS3.0 with Diplex Filter split of: 5-65/ 108-1002 MHz
AIR-AP1572EC4-x-K9 Japan- DOCSIS3.0 with Diplex Filter split of: 5-65/ 108-1002 MHz

802.11n Version 2.0 capabilities

  • 4x4 MIMO with three spatial streams (3SS)
  • Maximal ratio combining (MRC)
  • 802.11n and 802.11a/g Beamforming
  • 20- and 40-MHz channels
  • PHY data rates up to 450 Mbps (40 MHz with 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 Dynamic Frequency Selection (DFS)
  • Cyclic Shift Diversity (CSD) support
802.11ac Wave 1 capabilities
  • 4x4 MIMO with three spatial streams (3SS)
  • Maximum Ratio Combining (MRC)
  • 802.11ac Beamforming
  • 20-, 40-, and 80-MHz channels
  • PHY data rates up to 1.3 Gbps (80 MHz with 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 Dynamic Frequency Selection (DFS)
  • Cyclic Shift Diversity (CSD) support
DOCSIS 3.0 Capabilities

DOCSIS3.0 with up to 8x4, 16x8, and 24x8 Downstream (DS) x Upstream (US) channel bonding capability for Hybrid Fiber-Coaxial (HFC) cable modem (CM) options. The CM protocols include NA-DOCSIS3.0, Euro-DOCSIS3.0 and Japan-DOCSIS3.0. The NA-DOCSIS3.0 is offered with either (42/88 MHz or 85/108 MHz) diplexer split. The Euro and Japan DOCSIS are offered with (65/108 MHz) diplexer split.

NA-DOCSIS3.0, Euro-DOCSIS3.0 24x8 cable modem provides up to:

  • Twenty four (24) bonded channels on the downstream with total throughput of up to 912 and 1200 Mbps respectively (maximum usable throughput without overhead)
  • Eight (8) bonded channels on the upstream with total throughput of up to 216 Mbps (maximum usable throughput without overhead)
  • Designed to meet DOCSIS 3.0 specifications as well as backward compatibility with existing DOCSIS2.0 networks.
  • Enhanced packet processing technology to maximize performance.

Channel-bonded cable modems must be used in conjunction with a cable modem termination system (CMTS) that supports channel bonding per the DOCSIS3.0 specifications. When used with a non-channel-bonded CMTS, channel-bonded cable modems function as conventional DOCSIS 2.0 cable modems.

Interface
  • WAN port 10/100/1000BASE-T Ethernet, autosensing (RJ-45)
  • LAN port 10/100/1000BASE-T Ethernet, autosensing (RJ-45)
  • Fiber SFP
  • Cable modem: NA-DOCSIS3.0/Euro-DOCSIS3.0/Japan-DOCSIS3.0 (8x4, 16x8, or 24x8)
  • Management console port (RJ-45)
  • Four multicolor LEDs
  • Reset button
Environmental

Operating temperature:
  • -40 to 65°C (-40 to 149°F) ambient air with no solar loading
  • -40 to 55°C (-40 to 131°F) ambient air with solar loading 743W/m2 (details in HW installation guide)
Storage temperature: -50 to 70°C (-58 to 158°F)

Wind resistance:
  • Up to 100-MPH sustained winds
  • Up to 165-MPH wind gusts Environmental Ratings IP67 NEMA Type 4X
Compliance
Safety
  • UL/cUL 60950, 2nd Edition
  • IEC 60950, 2nd Edition
  • EN 60950, 2nd Edition
  • ARIB-STD 66 (Japan)
  • ARIB-STD T71 (Japan)
Immunity
  • <= 5 mJ for 6kV/3kA @ 8/20 ms waveform
  • ANSI/IEEE C62.41
  • EN61000-4-5 Level 4 AC Surge Immunity
  • EN61000-4-4 Level 4 Electrical Fast Transient Burst Immunity
  • EN61000-4-3 Level 4 EMC Field Immunity
  • EN61000-4-2 Level 4 ESD Immunity
  • EN60950 Overvoltage Category IV
Radio approvals
  • FCC Part 15.247, 15.407
  • FCC Bulletin OET-65C
  • RSS-210
  • RSS-102
  • AS/NZS 4268.2003
  • EN 300 328
  • EN 301 893
EMI and susceptibility
  • FCC part 15.107, 15.109
  • ICES-003
  • EN 301 489-1, -17
Security
  • Wireless bridging/mesh
    • ◦ X.509 digital certificates
    • ◦ MAC address authentication
    • ◦ Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
  • Wireless access
    • ◦ 802.11i, Wi-Fi Protected Access (WPA2), WPA
    • ◦ 802.1X authentication, including Extensible Authentication Protocol and Protected EAP (EAP-PEAP), EAP Transport Layer Security (EAP-TLS), EAP-Tunneled TLS (EAP-TTLS), and Cisco LEAP
    • ◦ Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
    • ◦ VPN pass-through
    • ◦ IP Security (IPsec)
    • ◦ Layer 2 Tunneling Protocol (L2TP)
  • MAC address filtering