HyperX Savage Memory Black - 32GB Kit (4x8GB) - DDR4 2400MHz Intel XMP

HyperX® Savage DDR4 memory offers an unbeatable combination of fast speeds and aggressive timings to complement Intel’s 2, 4, 6 or 8 core processors for faster video editing, 3D rendering, gaming and AI processing. With speeds of up to 3000MHz and latencies of CL12–CL15, it’s optimised for Intel’s Z170 & X99 chipsets and features easy overclocking with no need for manual timing adjustments in BIOS.

Available in single modules and kits of 2, 4, and 8 and in capacities of up to 64GB, HyperX Savage DDR4 memory has lower power consumption than DDR3, with 1.2V or 1.35V only for all parts. Its asymmetrical, stylish, die-cast aluminium heat spreader has a low profile to fit under oversized CPU coolers and provide enhanced thermal dissipation to keep your system cooler as it complements the look of the latest PC hardware and helps you stand out from the “square” crowd. The black heat spreader and matching PCB are made from quality aluminium material and feature a diamond-cut finish.

Attack the competition with style and confidence. HyperX Savage is backed by a lifetime warranty, free technical support and legendary reliability.

Manufacturer Part Number
HX424C12SBK4/32
EAN/UPC
0740617246780,740617246780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 4GB–8GB (single), 8GB–64GB (kits)

Frequency (speed): 2133MHz, 2400MHz, 2666MHz, 2800MHz and 3000MHz

CAS latency: CL12–CL15

Voltage: 1.2V or 1.35V

Operating temperature: 0°C to 85°C

Storage temperature: -55°C to 100°C

Dimensions: 133.35mm x 32.8mm

Compatible: with X99, Z170, H170, B150