Standard UK Computer Power Cord, 10A (IEC-320-C13 to BS-1363 UK Plug), 6-ft.

The P056-006-10A Standard UK Computer Power Cord features a C13 plug on one end and a BS-1363 UK plug on the other, allowing you to connect your computer or peripheral to any grounded AC power outlet in the United Kingdom and many current and former British Overseas Territories. Simply connect the C13 plug to a device and the BS-1363 plug to a UPS, PDU or AC wall outlet. Take the heavy-duty P056-006-10A with you on a trip abroad or replace an old or lost power cord. This six-foot 250V/10A cord features H05VV-F 3G 1.0mm² wire, a flexible PVC jacket and fully molded ends for optimum performance.

Manufacturer Part Number
P056-006-10A
EAN/UPC
0037332190796,037332190796
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

Cable Length (ft.): 6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: BS1363 UK PLUG
Connector B: IEC-320-C13


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty