N820-15M-OM4 Fiber Optic Duplex Network Cable

The N820-15M-OM4 10 Gb/100 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 40/100 Gb Ethernet applications up to 300 meters (@ 850 nm). For fast, clear signal transmission through your local area network (LAN) or storage area network (SAN), this high-speed, low-cost cable provides three times more bandwidth than conventional 62.5 µm multimode fiber and performance rivaling that of singlemode cable.Backward compatible with existing 50/125 fiber, the aqua-colored N820-15M-OM4 is manufactured using top-quality materials. Dual male LC connectors are widely compatible and thoroughly tested to meet stringent insertion loss standards. It has 50/125 duplex (zipcord) fiber made from glass and a low-smoke zero-halogen (LSZH) jacket, which limits the amount of toxic smoke emitted in case of combustion, making this cable perfect for poorly ventilated areas. This laser-optimized multimode fiber (LOMMF) cable is ideal for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers. It’s commonly used with vertical-cavity surface-emitting laser (VCSEL) and LED laser light sources. Complies with IEEE 802.3ae and TIA LOMMF standards.

Manufacturer Part Number
N820-15M-OM4
EAN/UPC
0037332178534,037332178534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Fiber Type: 50/125 - OM4

INPUT

Cable Length (ft.): 50

PHYSICAL

Color: Aqua

COMMUNICATIONS

Network Speed: 10Gbps / 40Gbps / 100Gbps

CONNECTIONS

Connector A: LC DUPLEX (MALE)
Connector B: LC DUPLEX (MALE

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty