ChargeIt PowerGlide 10500 Slim Portable Power Bank (Black)

Elegant Design, Exceptional Power

The Ultimate in mobile elegance, the PowerGlide 10500 features a lightweight, slim design, luxuriously textured exterior, and electrifying power that can recharge the typical smartphone over 64 times! Turns on and off with a simple glide of your finger.

Manufacturer Part Number
09934-PG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery: Lithium Polymer
  • Capacity: 10500mAh
  • Input:5V/1.5A
  • USB Output: 5V/1.0A + 5V/2.1A
  • Max Output 2.1A
  • Charge/Discharge Lifecycle:>500 Times
  • One year Warranty