Black Box Connect Cat6 250 MHz Solid Bulk Cable - UTP, Plenum, Blue, 1000 ft.

Connectivity from the data center to the desktop, and beyond.

For performance designed to last the lifetime of your cabling system, choose Black Box. You'll get high-performance copper and fiber cabling solutions for structured cabling systems, data centers, industrial environments, multimedia systems, datacomm connections, and more, including custom cables.

Manufacturer Part Number
C6-CMP-SLD-BL
EAN/UPC
0822088005643,822088005643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ACRF : 19.8 dB at 250 MHz, minimum

Conductor : 23 AWG, Solid

Frequency : 250 MHz

Insertion Loss : 32.8 dB/100 m at 250 MHz

Jacket : CMP Plenum

NEXT : 38.3 dB at 250 MHz, minimum

PC-ACRF : 16.8 dB at 250 MHz, minimum

PC-NEXT : 36.3 dB at 250 MHz, minimum

Return Loss : 17.3 dB at 250 MHz, minimum

Warranty : 2 Years