
High density, double-conversion on-line power protection with scalable runtime
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.
Note:
Technical Specification
Output
Output power capacity
4.25 KWatts / 5.0 kVAMax Configurable Power (Watts)
4.25 KWatts / 5.0 kVANominal Output Voltage
120V , 208VOutput Voltage Distortion
Less than 2%Output Frequency (sync to mains)
50/60Hz +/- 3 HzOther Output Voltages
240Load Crest Factor
3 : 1Topology
Double Conversion OnlineWaveform type
Sine waveOutput Connections
(1) NEMA L6-30R (Battery Backup)
(2) NEMA L6-20R (Battery Backup)
(12) NEMA 5-20R (Battery Backup)
Bypass
Internal Bypass (Automatic and Manual)Nominal Input Voltage
208VInput frequency
40 - 70 Hz (auto sensing)Input Connections
NEMA L6-30PCord Length
10 ft ( 3.05 meters )Input voltage range for main operations
160 - 275 VInput voltage adjustable range for mains operation
100 - 275 (half load) VNumber of Power Cords
1Other Input Voltages
240Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofTypical recharge time
1.5 hour(s)Replacement Battery
APCRBC140RBC Quantity
1Extendable Run Time
1Battery Volt-Amp-Hour Capacity
840Extended Run Options
APC-Smart-UPS-SRT-5000VA-RM-208V-to-120V-2U-Step-Down-TransformerRuntime
View Runtime Graph
View Runtime Chart
Efficiency
View Efficiency Graph
Interface Port(s)
RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USBControl panel
Multi-function LCD status and control consoleAudible Alarm
Audible and visible alarms prioritized by severityEmergency Power Off (EPO)
YesAvailable SmartSlot™ Interface Quantity
1Surge energy rating
480 JoulesMaximum Height
8.6 inches ( 218 , 21.8 CM )Maximum Width
17.0 inches ( 432 , 43.2 CM )Maximum Depth
28.32 inches ( 719 , 71.9 CM )Rack Height
5 UNet Weight
218.0 lbs. ( 98.88 KG )Shipping weight
260.0 lbs. ( 117.93 KG )Shipping Height
23.0 inches ( 584 , 58.4 CM )Shipping Width
24.5 inches ( 622 , 62.2 CM )Shipping Depth
37.8 inches ( 960 , 96.0 CM )Units per Pallet
3.0Operating Environment
32 - 104 °F ( 0 - 40 °C )Operating Relative Humidity
0 - 95% no %Operating Elevation
0-10000 ft ( 0-3000 meters )Storage Temperature
-15 - 45 °CStorage Relative Humidity
0 - 95% no %Storage Elevation
0-50000 ft ( 0-15000 meters )Audible noise at 1 meter from surface of unit
55.0 dBAOnline thermal dissipation
1047.0 BTU/hrProtection Class
IP 20Approvals
CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778Standard warranty
3 years repair or replace (excluding battery) and 2 years for battery OutputOutput power capacity
4.25 KWatts / 5.0 kVAMax Configurable Power (Watts)
4.25 KWatts / 5.0 kVANominal Output Voltage
120V , 208VOutput Voltage Distortion
Less than 2%Output Frequency (sync to mains)
50/60Hz +/- 3 HzOther Output Voltages
240Load Crest Factor
3 : 1Topology
Double Conversion OnlineWaveform type
Sine waveOutput Connections
(1) NEMA L6-30R (Battery Backup)
(2) NEMA L6-20R (Battery Backup)
(12) NEMA 5-20R (Battery Backup)
Bypass
Internal Bypass (Automatic and Manual)Nominal Input Voltage
208VInput frequency
40 - 70 Hz (auto sensing)Input Connections
NEMA L6-30PCord Length
10 ft ( 3.05 meters )Input voltage range for main operations
160 - 275 VInput voltage adjustable range for mains operation
100 - 275 (half load) VNumber of Power Cords
1Other Input Voltages
240Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofTypical recharge time
1.5 hour(s)Replacement Battery
APCRBC140RBC Quantity
1Extendable Run Time
1Battery Volt-Amp-Hour Capacity
840Extended Run Options
APC-Smart-UPS-SRT-5000VA-RM-208V-to-120V-2U-Step-Down-TransformerRuntime
View Runtime Graph
View Runtime Chart
Efficiency
View Efficiency Graph
Interface Port(s)
RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USBControl panel
Multi-function LCD status and control consoleAudible Alarm
Audible and visible alarms prioritized by severityEmergency Power Off (EPO)
YesAvailable SmartSlot™ Interface Quantity
1Surge energy rating
480 JoulesMaximum Height
8.6 inches ( 218 , 21.8 CM )Maximum Width
17.0 inches ( 432 , 43.2 CM )Maximum Depth
28.32 inches ( 719 , 71.9 CM )Rack Height
5 UNet Weight
218.0 lbs. ( 98.88 KG )Shipping weight
260.0 lbs. ( 117.93 KG )Shipping Height
23.0 inches ( 584 , 58.4 CM )Shipping Width
24.5 inches ( 622 , 62.2 CM )Shipping Depth
37.8 inches ( 960 , 96.0 CM )Units per Pallet
3.0Operating Environment
32 - 104 °F ( 0 - 40 °C )Operating Relative Humidity
0 - 95% no %Operating Elevation
0-10000 ft ( 0-3000 meters )Storage Temperature
-15 - 45 °CStorage Relative Humidity
0 - 95% no %Storage Elevation
0-50000 ft ( 0-15000 meters )Audible noise at 1 meter from surface of unit
55.0 dBAOnline thermal dissipation
1047.0 BTU/hrProtection Class
IP 20Approvals
CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778Standard warranty
3 years repair or replace (excluding battery) and 2 years for battery