Smart-UPS SRT 10000VA RM 208V L630

Manufacturer Part Number
SRT10KRMXLT30
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

Output

Output power capacity: 10.0 KWatts / 10.0 kVA
Max Configurable Power (Watts): 10.0 KWatts / 10.0 kVA
Nominal Output Voltage: 208V
Output Voltage Distortion: Less than 2%
Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
Other Output Voltages: 240
Load Crest Factor: 3 : 1
Topology: Double Conversion Online
Waveform type: Sine wave
Output Connections: (6) NEMA L6-30R (Battery Backup), (1) Hard Wire 3-wire (2PH + G) (Battery Backup)
Bypass: Internal Bypass (Automatic and Manual)

Input

Nominal Input Voltage: 208V
Input frequency: 40 - 70 Hz (auto sensing)
Input Connections: Hard Wire 3-wire (2PH + G)
Input voltage range for main operations: 160 - 275 V
Input voltage adjustable range for mains operation: 100 - 275 (half load) V
Other Input Voltages: 240

Batteries & Runtime

Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Typical recharge time: 1.5 hour(s)
Replacement Battery: APCRBC140
RBC Quantity: 2
Extendable Run Time: 1
Battery Volt-Amp-Hour Capacity: 1799
Extended Run Options: APC-Smart-UPS-SRT-10000VA-RM-208V-L630

Communications & Management
Interface Port(s): RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USB
Control panel: Multi-function LCD status and control console
Audible Alarm: Audible and visible alarms prioritized by severity
Emergency Power Off (EPO): Yes
Available SmartSlot™ Interface Quantity: 1

Surge Protection and Filtering

Surge energy rating: 480 Joules

Physical

Maximum Height: 10.35 inches ( 263 , 26.3 cm )
Maximum Width: 17.0 inches ( 432 , 43.2 cm )
Maximum Depth: 28.15 inches ( 715 , 71.5 cm )
Rack Height: 6 U
Net Weight: 246.0 lbs. ( 111.58 kg )
Shipping weight: 291.18 lbs. ( 132.08 kg )
Shipping Height: 26.81 inches ( 681 , 68.1 cm )
Shipping Width: 23.62 inches ( 600 , 60.0 cm )
Shipping Depth: 39.37 inches ( 1000 , 100.0 cm )
Color: Black
Units per Pallet: 1.0

Environmental

Operating Environment: 32 - 104 °F ( 0 - 40 °C )
Operating Relative Humidity: 0 - 95% no %
Operating Elevation: 0-10000 ft ( 0-3000 meters )
Storage Temperature: -15 - 45 °C
Storage Relative Humidity: 0 - 95% no %
Storage Elevation: 0-50000 ft ( 0-15000 meters )
Audible noise at 1 meter from surface of unit: 55.0 dBA
Online thermal dissipation: 2490.0 BTU/hr
Protection Class: IP 20

Conformance

Approvals: CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, NOM, UL 1778
Standard warranty: 3 years repair or replace (excluding battery) and 2 years for battery