ZenPad C 7.0 TriCover (Z170C/Z170CG)

Give your ASUS ZenPad the stylish protective cover it deserves. TriCover comes in four vibrant colors and exquisite textured finishes that let you express your personal style. Its carefully designed interior helps guard the screen against dust and scratches, while the tough polyurethane exterior thoroughly protects your tablet from the elements.

TriCover has a dual-stance folding design to prop up your ZenPad to an ideal position for watching videos or typing onscreen. At just 0.8mm at its thinnest point, TriCover provides adequate protection without adding bulk to your ZenPad.

TriCover measures just 0.8mm at its thinnest point and easily access to the ZenPad’s various ports

The durable polyurethane top cover and interior shields your ZenPad from the elements and guards the screen against dust and scratches.

The folding design lets you prop up your ZenPad to an ideal position for watching videos or typing on screen.

The textured back cover is available in four colors, allowing you to express your own personal style.

Manufacturer Part Number
90XB015P-BSL3K0
EAN/UPC
4712900063370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible Model

    ASUS ZenPad C 7.0 (Z170C/Z170CG)

  • Dimensions

    19.1 x 10.96 x 1.2 cm(WxDxH)

  • Weight

    63g

  • Color

    Black

  • Material

    Polyurethane (PU)/Polycarbonate (PC)