AC450 Wireless Nano USB Adapter

  • Small, unobtrusive design allows you to plug it in and forget it is even there
  • Blazing fast wireless data transmission rates of up to 433Mbps
  • Transmits on the uncluttered 5GHz band to avoid wireless signal interference
  • Utilizes 802.11ac standard and is backward compatible with 802.11a/n
  • Supports 64/128-bit WEP, WPA/WPA2, and WPA-PSK/WPA2-PSK encryption standards

What Does This Product Do?

TP-LINK's AC450 Wireless Nano USB Adapter, the Archer T1U allows you to connect a desktop or laptop computer to a wireless network and achieve speeds of up to 433Mbps. This miniature adapter is designed to be as convenient and unobtrusive as possible, while also including attractive features such as advanced wireless encryption, easy installation, and Soft AP Mode.

Miniature Design - Plug in and forget

The adaptor's size and sleek design allow it to be inserted into any USB port and left there for extended periods of time. There’s no need to worry about blocking adjacent USB ports and, because the tiny device sits flush against the USB port, there is almost no chance that the adapter will fall out when you are moving or storing your device.

Fast, Stable Wi-Fi

The Archer T1U provides Wi-Fi data transmission rates of up to 433Mbps on the 5GHz band, making it ideal for streaming video and making audio calls over the Internet. By utilizing the uncluttered 5GHz band, the Archer T1U efficiently avoids wireless signal interference and ensures a stable Wi-Fi connection.

Soft AP Mode

By switching the Archer T1U to Soft AP mode, you will be able to turn any PC or laptop with a wired connection into a Wi-Fi Hotspot. This allows you to provide a Wi-Fi connection for all of your other mobile devices.

Manufacturer Part Number
ARCHER T1U
EAN/UPC
0845973092573,845973092573,6935364092573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: USB 2.0
Dimensions (W X D X H): 0.73 x 0.59 x 0.28 in. (18.6 x 15 x 7.1mm)
Antenna: Internal
LED: Status

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac, IEEE 802.11a, IEEE 802.11n
Frequency: 5GHz
Signal Rate:

  • 5GHz
  • 11ac: Up to 433Mbps(dynamic)
  • 11n: Up to 150Mbps(dynamic)
  • 11a: Up to 54Mbps(dynamic)
Reception Sensitivity:
  • 5GHz:
  • 11a: -68dBm
  • 11n HT20: -64dBm
  • 11n HT40: -61dBm
  • 11ac HT20: -59dBm
  • 11ac HT40: -54dBm
  • 11ac HT80: -51dBm
Transmit Power: 5GHz:<21dBm (EIRP)
Wireless Modes: Ad-Hoc / Infrastructure mode
Wireless Security: Support 64/128 bit WEP, WPA-PSK/WPA2-PSK, 802.1x
Modulation Technology: DBPSK, DQPSK, OFDM, 16-QAM, 64-QAM, 256-QAM

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC450 Wireless Nano USB Adapter Archer T1U
  • Resource CD
  • Quick Installation Guide
System Requirements: Windows 8.1/8/7/XP 32/64bits
Environment:
  • Operating Temperature: 0~40 (32~104)
  • Storage Temperature: -40~70 (-40~158)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing