5-Port Gigabit High Power PoE Switch

Buffalo's BS-GU2005P Desktop Gigabit Green Ethernet High Power PoE Switch offers an easy, cost-effective and energy-efficient way to extend your business network at gigabit speeds with convenient Power-over-Ethernet (PoE).

Featuring 5 gigabit ports including 4 PoE ports and a maximum 50W PoE budget, the BS-GU2005P Desktop Gigabit Green Ethernet High Power PoE Switch provides sufficient power for standard networked devices. Simply plug your network ready devices into one of the available Ethernet ports. Each AUTO-MDIX port automatically detects and configures the correct connection while optional jumbo frame support and full duplex operation provide maximum performance, up to 10 Gbps of total bandwidth.

  • Lifetime warranty
  • Power-over-Ethernet (PoE)
  • 5 gigabit Ethernet ports
  • Durable metal chassis
  • Fan-less, compact design
  • Fast and easy setup
  • 802.3az Green Ethernet technology
  • Loop prevention
  • Easily mount on a wall or place it on a desktop

The BS-GUP series features power-saving 802.3az Green Ethernet technology and an energy conservation feature that monitors the activity status of each port to reduce the total power consumed.

Gigabit Ethernet, high power PoE, eco-minded operation, performance-minded features and a lifetime warranty make Buffalo's BS-GU2005P Desktop Gigabit Green Ethernet High Power PoE Switch a perfect network extension solution for your office.

Manufacturer Part Number
BS-GU2005P
EAN/UPC
0747464131344,747464131344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifics:

Model numbers (SKUs): BS-GU2005P
Product Title: 5-Port Gigabit High Power PoE Switch
Syteline Title (40 char): 5-Port Gigabit High Power PoE Switch

Preferred Title: Buffalo 5-Port Gigabit Green Ethernet High Power PoE Switch - BS-GU2005P

Ingram Title
(Line 1: 31 characters): 5-Port Gigabit PoE Switch
(Line 2: 35 characters): Green Ethernet Lifetime Warranty

Synnex Title
(Short: 40 characters):5-Port Gigabit PoE Switch
(Long: 250): 5-Port Gigabit Green Ethernet PoE Switch with Lifetime Warranty

Tech Data Title
(Line 1: 25 characters, no spaces) (Line 2: 25 characters, no spaces): 5-Port Gigabit PoE Switch Green Ethernet Lifetime Warr

D&H Title
(Short: 20 characters): 5-Port GB PoE Switch
(Long: 25 - 50 words): 5-Port Gigabit Green Ethernet PoE Switch with Lifetime Warranty

150 Word Description: Buffalo’s 5-Port Gigabit High Power PoE Switch BS-GU2005P offers an easy, cost-effective and energy-efficient way to extend your business network at gigabit speeds with convenient Power-over-Ethernet (PoE). Featuring 5 gigabit ports including 4 PoE ports and a maximum 50W PoE budget, it provides sufficient power for standard networked devices. Simply plug your network ready devices into one of the available Ethernet ports. Each AUTO-MDIX port automatically detects and configures the correct connection while optional jumbo frame support and full duplex operation provide maximum performance, up to 10 Gbps of total bandwidth. The BS-GU2005P features power-saving 802.3az Green Ethernet technology and an energy conservation feature that monitors the activity status of each port to reduce the total power consumed. Gigabit Ethernet, Power over Ethernet, eco-minded operation, performance-minded features and a lifetime warranty make Buffalo's BS-GU2005P a perfect network extension solution for your office.

50 Word Description: Buffalo’s 5-Port Gigabit High Power PoE Switch BS-GU2005P offers an easy and cost-effective way to extend your business network at gigabit speeds with convenient Power-over-Ethernet (PoE). Featuring 5 gigabit ports including 4 PoE ports and maximum PoE budget of 50W, it provides sufficient power for standard networked devices.

25 Word Description: Buffalo’s 5-Port Gigabit PoE Switch BS-GU2005P offers an easy and cost-effective way to extend your business network at gigabit speeds with convenient Power-over-Ethernet (PoE).

Key Selling Features (bulleted list):

  • Lifetime warranty*
  • Easily expand your network
  • Gigabit Ethernet
  • Power over Ethernet (PoE)
  • Intelligent power control
  • Durable metal chassis
  • Fanless and compact
  • Loop prevention
  • Fast and easy setup
  • Easily mount on a wall, or place it on a desktop
*requires product registration within 90 days

Key Competitive Advantages (in order of importance): Lifetime warranty, PoE, Gigabit Ethernet, fast and easy setup, intelligent power control, loop prevention, fanless and compact

Client OS Support: N/A

Package Contents: 5-Port Gigabit PoE Switch, AC adapter, AC cable, Power cable retainer band, Rubber feet, Serial number stickers, User manual, Warranty statement

Included Software: No software included

Manufacturer Warranty:
  • Standard 3-Years
  • Lifetime Warranty with product registration*
*product registration must be completed within 90 days

LAN Interface:

Standards Compliance:
  • IEEE802.3ab (1000BASE-T)
  • IEEE802.3u (100BASE-TX)
  • IEEE802.3 (10BASE-T)
  • IEEE802.3af(PoE)
Number of Ports: 5 (all ports support AUTO-MDIX)

Compatible Cables*†: 1000BASE-T: Category 5e or higher UTP/STP cables, 100BASE-TX: 5 or higher UTP/STP cables, 10BASE-T: Category 3 or higher UTP/STP cables

Connector: RJ-45 modular connector (shielded)

Acquired Standards: VCCI Class B, FCC/IC Class B, UL

Transmission Speeds:
  • 1000 Mbps (1000 BASE-T)
  • 100 Mbps (100 BASE-TX)
  • 10 Mbps (10 BASE-T)
Switching Method: Store & Forward

Jumbo Frame: Max size is up to 9,216 Bytes (Header 14 Bytes + FCS 4 Bytes inclusive)

Transfer Encryption Method:
  • 8B1Q4/4D-PAM5 (1000 BASE-T)
  • 4B5B/MLT-3 (100 BASE-TX)
  • Manchester encoding (10 BASE-T)
Access Method : CSMA/CD

Data Transfer Speed (Throughput):
  • 1,488,095 packets/second (1000 BASE-T)
  • 148,810 packets/second (100 BASE-TX)
  • 14,881 packets/second (10 BASE-T)
MAC Address Table: 2,048 (Self learning)

Buffer Memory: 128 KB

Aging Time: ~ 300 seconds

Flow Control:
  • IEEE802.3x (when operating at full duplex)
  • Back pressue (when operating at half duplex)
Other:
  • Loop prevention
  • Power saving
Environmental and Power:

Is item DOT regulated, Hazmat or OMR-D: No
Is item Energy Star Certified?: No
Environmentally Preferred?: Yes
Operating Environment:
  • 32 - 122°F (0 - 50°C) with PoE supplying less than 30 watts
  • 32 - 113°F (0 - 45°C) with PoE supplying less than 50 watts
  • 10 - 85% humidity (non-condensing)
Power: External AC 100-240V, 50/60 Hz
PoE Power Supply Function: Max 15.4W on each port, 50W max on switch
Power Consumption: 61W

Shipping Information:

Selling Unit Length (in): 6.97
Selling Unit Width (in): 4.06
Selling Unit Height (in): 1.22
Selling Unit Weight (lbs): 1.10
Retail Carton Length (in): 9.41
Retail Carton Width (in): 8.72
Retail Carton Height (in): 2.85
Retail Carton Weight (lbs): 3.11
Master Case Pack Units/SUCP: 10.00
Master Case Pack Length (in): 19.84
Master Case Pack Width (in): 14.92
Master Case Pack Height (in): 10.20
Master Case Pack Weight (lbs): 0.00
Country of origin: China
Ship from City: Mira Loma
Ship from State: CA
Palletized:
Item size - smaller than a bread box?: Yes
Item over 20lbs?: No

Setup Information:

Product Launch Date: End of September
Press Release Date: N/A
Unit UPC code: 747464131344
Product Replaced (if applicable): BSL-POE-G2105U
Minimum Order Quantity (units): N/A
Hidden Keyword: network switch, unmanaged switch, unmanaged network switch, unmanaged ethernet switch, unmanaged poe switch, gigabit switch, poe switch, gigabit poe switch, ehternet switch, unmanaged ethernet switch, gigabit poe switch, green switch, green ethernet, energy efficient switch, metal switch, 5 port switch, 5 port network switch, 5 port poe switch