Replacement 9V DC Power Adapter - 9 Volts, 2 Amps

Replace your lost or failed power adapter. This replacement power adapter can provide a power source for any electronic device with an M-type barrel requiring up to 9 volts and 2 amps of power.

Replace your failed or lost power adapter

The adapter is a perfect replacement for the lost or damaged power adapter you've used to power your existing electronics.

Keep a spare power adapter on hand

When downtime isn't an option, keeping spare power adapters on hand ensures that you won't be left waiting for a replacement to arrive or have to replace your devices just for the sake of a compatible power source. 

The ideal travel power adapter

For frequent travelers, this power adapter saves you from buying multiple adapters. To ensure it will work in your region and the region you're traveling to, the power adapter features 100-240V automatic switching and regional clips for North America, Europe, United Kingdom and Australia.

The SVA9M2NEUA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SVA9M2NEUA
EAN/UPC
0065030862059,065030862059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Power
Center Tip Polarity: Positive
Input Current: 0.8 A
Input Voltage: 100 ~ 240 AC
Output Current: 2 A
Output Voltage: 9 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 10% - 80 % RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)

Packaging Information

Shipping (Package) Weight: 0 kg [0 lb]

What's in the Box

Included in Package: 1 - power adapter (NA/EU/UK/AU)