USB 3.1 (10Gbps) Tool-Free Enclosure for 2.5in SATA SSD/HDD - USB-C

Take your valuable data with you wherever you go. This single drive enclosure for 2.5” SSDs/HDDs lets you utilize the USB-C port on your MacBook, Chromebook Pixel™, Dell™ Latitude 11 5000 Series 2-in-1, or other device to add ultra-fast, ultra-portable data storage.

Tool-free and lightweight for ultimate portability

The enclosure’s compact design and lightweight construction provides a highly portable solution for adding external data storage to any device with USB-C™. It tucks easily into a laptop bag or carrying case for portable storage, and it’s completely tool-free so you can install your drives quickly on the fly. The enclosure is powered directly from the USB port, with no external power required, so there’s no need to carry along an adapter.

Connect with ease through USB-C

The drive enclosure comes with a USB-C to Micro B cable. The USB Type-C connector is small and reversible, which makes for easier insertions. You can connect the USB-C plug quickly with either side facing up, which means less risk of damaging your ports and less frustration.

Maximize the performance of your 2.5” SATA drives

With support for SATA I, II and III and large capacity drives (tested with hard drives up to 2TB), this USB-C enclosure is compatible with virtually any 2.5in. SATA hard drive or solid-state drive. The enclosure delivers USB 3.1 Gen 2 performance with data transfer speeds of up to 10Gbps, letting you leverage the high performance of the latest SSDs and hard drives while alleviating bottlenecks in your data transfers. It’s also enhanced with UASP, which increases read and write speeds, to utilize the full potential of your SATA III drives.

Harness the speed of USB 3.1

USB 3.1 gives you greater bandwidth and speed with file transfer rates of up to 10Gbps - twice the capability of USB 3.0 technology.

The S251BPU31C3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
S251BPU31C3
EAN/UPC
0065030863520,065030863520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Max Drive Height: 0.4 in [9.5 mm]
Product Height: 0.6 in [15 mm]
Product Length: 5.2 in [132 mm]
Product Weight: 2.6 oz [74 g]
Product Width: 3.5 in [88 mm]
Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan(s): No
Interface: USB 3.1 Gen 2
Number of Drives: 1
Performance
Max Drive Capacity: Currently tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps
Type and Rate:
USB 3.1 Gen 2 - 10 Gbit/s
SATA III (6 Gbps)
UASP Support: Yes
Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Female
Host Connectors: 1 - USB 3.1 USB Type-C (24 pin; Gen 2; 10 Gbps) Female
Indicators
LED Indicators: 1 - Power & Activity
Power
Power Source: USB-Powered
Environmental
Humidity:
Operation Humidity: 10% ~ 90% RH
Storage Humidity: 5% ~ 95% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)
Packaging Information
Shipping (Package) Weight: 6.9 oz [195 g]
What's in the Box
Included in Package:
1 - USB 3.1 to 2.5" SATA HDD enclosure
1 - HDD pad
1 - USB Type C to C cable
1 - quick start guide