Store your servers, network and telecommunications equipment in a portable, rolling server rack. This 9U portable server rack lets you store your server, network and telecommunications equipment in a sturdy mobile rack that has a fixed depth of 23 inches. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.
Portable design
With built-in handles and four swiveling casters, this mobile rack is easy to transport around your server room, office or studio. Its increased mobility makes this cabinet the ideal solution for telecommunication racks that need to interface with different equipment around your workspace.
Durable construction
The server rack features heavy-gauge mounting rails to ensure a stable installation platform. This durable 4-post rack supports a static loading capacity of up to 220 lb (99.8 kg), and is compliant with several industry rack standards (EIA/ECA-310, IEC 60297, DIN 41494), providing a universal design that's compatible with most rack equipment.
Fast assembly
Save time and hassle with a rack that's easy to put together. With its easy four-step assembly process, you can set this portable rack up in minutes.
The RK960CP is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware Casters: Included
Fan(s): No
Frame Type: Enclosed Cabinet
Industry Standards: DIN41491 Part I
EIA RS310-D
IEC297-2
Key Lock: No
Rack Type: 4-Post
Side Panel Type: Solid Steel
U Height: 9U
Wallmountable: No
Performance Weight Capacity: 220.6 lb [99.8 kg]
Physical Characteristics Color: Black
Enclosure Thickness: 0.1 in [2 mm]
Enclosure Type: Steel
Height with Casters: 22.3 in [566.3 mm]
Internal Height: 16.4 in [417.3 mm]
Internal Width: 17.7 in [450 mm]
Product Height: 19 in [483.3 mm]
Product Length: 20.4 in [519 mm]
Product Weight: 960.7 oz [27215.5 g]
Product Width: 23.8 in [604 mm]
Packaging Information Flat Pack: Yes
Shipping (Package) Weight: 62.2 lb [28.1 kg]