PR3 Direct Thermal Printer

Designed for mobile field professionals needing all day comfort and durability in a mobile receipt printer, the lightweight and compact PR2/PR3 is the perfect fit. These printers are available in 2"-wide (PR2) and 3"-wide versions (PR3) that deliver a competitive advantage as the fastest, most compact, durable mobile printers with the capability to both print invoices and securely capture payment.

Manufacturer Part Number
PR3A300610011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environment Charging Temperature: 0°C to 40°C (32°F to 104°F)
Drop Spec: 1.2m (4 ft.) drop to concrete per MIL STD 810G, 1.5m (5 ft.) multiple drops to concrete with optional environmental case.
Rain and Dust Resistance: IP42, IP54 with optional environmental case
Humidity:
Operating humidity: 20% to 85% non-condensing
Stprage humidity: 5% to 95% non-condensing
Operating Temperature: -10°C to 50°C (14°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F) without battery
Physical Characteristics Width:
PR2: 103.23 mm (4.06 in)
PR3: 127.20 mm (5.01 in)
Height:
PR2: 60.96 mm (2.40 in)
PR3: 57.69 mm (2.27 in)
Length:
PR2: 138.58 mm (5.46 in)
PR3: 156.10 mm (6.14 in)
Weight:
with battery, excluding media:
PR2: 309 g (10.9 oz)
PR3: 349 g (12.3 oz)
Power AC Adapter: 100 to 240 VAC 10VDC@1.0A; meets CEC EPS
Battery Type:
Standard Battery: Rechargeable, removable, 7.4V Li-Ion, 1620mAh
Smart Battery: Rechargeable, removable, 7.4V Li-Ion, 1620mAh. Includes integrated fuel gauge to monitor and report battery pack serial number and impedance
Endurance Per Fully Charged Battery:
Endurance per fully charged battery at 6% print density: PR2: 118 m (387 ft); PR3: 89 m (292 ft)
Recharging Time: approximately 240 minutes
Print Specifications Media Type: Receipt media
Max Print Width:
PR2: 48 mm (1.89 in)
PR3: 72 mm (2.83 in)
Max Width:
PR2: 57 mm to 58 mm (2.244 in to 2.283 in)
PB3: 79 mm to 80 mm (3.110 in to 3.149 in)
Print Speed:
203 dpi (8 dots/mm)
PR2: Up to 3 ips (76.2 mm/sec)
PR3: Up to 3 ips (76.2 mm/sec)
Print Technology:
Printhead: Direct thermal
Length: Continuous
Thickness: 60 μm to 100 μm (2.36 mils to 4 mils)
Label Roll Core: Core ID: 10 mm (0.4 in)
Label Roll Max Diameter:
PR2: 1.6 in (40.64 mm)
PR3: 1.6 in (40.64 mm)
Accessories • Belt loop
• Metal belt clip
• Shoulder strap
• IP54 protective environmental case
• Protective boot
• Printhead cleaning swab
• Spare battery
• Cigarette lighter adapter/12V vehicle battery charger
• FlexDock Modular docking system for on-board charging or spare battery charging
Optional:
Card Reader:
• Magnetic Stripe Reader (MSR) 3 track
• ANSI/ISO 7810, 7811 standards
• AAMVA, CA DVA, RAW
Optional support for DES, TDES, and AES encryption with DUKPT key management.
Memory RAM Memory: 16 MB
Flash ROM: 64 MB
Supported Bar Code Symbologies ESC/P:
1D: Codabar, Code 39, Code 128, UCC/ EAN-128, Interleaved 2 of 5, UPC-A, EAN13, EAN8
2D: PDF417
CSim (CPCL):
1D: Codabar, Code 39, Code 128, UCC/ EAN-128, Interleaved 2 of 5, UPC-A, UPC-E, EAN13, EAN8
XSim (Ex-PCL):
1D: Codabar, Code 39, Code 128 Subset A-C, UCC/ EAN-128, Interleaved 2 of 5, UPC/EAN/JAN
2D: PDF417
Communications Interface Standard: USB full speed V2.0
Optional: Bluetooth® (v2.0, Class II), IrDA, 802.11b/g
Graphics: Supports user-defined fonts, graphics, including custom logos
Software Programming Language: ESC/P (Line Print and Easy Print modes), CSim (CPCL) and XSim (Ex-PCL)