Designed for mobile field professionals needing all day comfort and durability in a mobile receipt printer, the lightweight and compact PR2/PR3 is the perfect fit. These printers are available in 2"-wide (PR2) and 3"-wide versions (PR3) that deliver a competitive advantage as the fastest, most compact, durable mobile printers with the capability to both print invoices and securely capture payment.
Note:
Environment Charging Temperature: 0°C to 40°C (32°F to 104°F)
Drop Spec: 1.2m (4 ft.) drop to concrete per MIL STD 810G, 1.5m (5 ft.) multiple drops to concrete with optional environmental case.
Rain and Dust Resistance: IP42, IP54 with optional environmental case
Humidity:
Operating humidity: 20% to 85% non-condensing
Stprage humidity: 5% to 95% non-condensing
Operating Temperature: -10°C to 50°C (14°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F) without battery
Physical Characteristics Width:
PR2: 103.23 mm (4.06 in)
PR3: 127.20 mm (5.01 in)
Height:
PR2: 60.96 mm (2.40 in)
PR3: 57.69 mm (2.27 in)
Length:
PR2: 138.58 mm (5.46 in)
PR3: 156.10 mm (6.14 in)
Weight:
with battery, excluding media:
PR2: 309 g (10.9 oz)
PR3: 349 g (12.3 oz)
Power AC Adapter: 100 to 240 VAC 10VDC@1.0A; meets CEC EPS
Battery Type:
Standard Battery: Rechargeable, removable, 7.4V Li-Ion, 1620mAh
Smart Battery: Rechargeable, removable, 7.4V Li-Ion, 1620mAh. Includes integrated fuel gauge to monitor and report battery pack serial number and impedance
Endurance Per Fully Charged Battery:
Endurance per fully charged battery at 6% print density: PR2: 118 m (387 ft); PR3: 89 m (292 ft)
Recharging Time: approximately 240 minutes
Print Specifications Media Type: Receipt media
Max Print Width:
PR2: 48 mm (1.89 in)
PR3: 72 mm (2.83 in)
Max Width:
PR2: 57 mm to 58 mm (2.244 in to 2.283 in)
PB3: 79 mm to 80 mm (3.110 in to 3.149 in)
Print Speed:
203 dpi (8 dots/mm)
PR2: Up to 3 ips (76.2 mm/sec)
PR3: Up to 3 ips (76.2 mm/sec)
Print Technology:
Printhead: Direct thermal
Length: Continuous
Thickness: 60 μm to 100 μm (2.36 mils to 4 mils)
Label Roll Core: Core ID: 10 mm (0.4 in)
Label Roll Max Diameter:
PR2: 1.6 in (40.64 mm)
PR3: 1.6 in (40.64 mm)
Accessories • Belt loop
• Metal belt clip
• Shoulder strap
• IP54 protective environmental case
• Protective boot
• Printhead cleaning swab
• Spare battery
• Cigarette lighter adapter/12V vehicle battery charger
• FlexDock Modular docking system for on-board charging or spare battery charging
Optional:
Card Reader:
• Magnetic Stripe Reader (MSR) 3 track
• ANSI/ISO 7810, 7811 standards
• AAMVA, CA DVA, RAW
Optional support for DES, TDES, and AES encryption with DUKPT key management.
Memory RAM Memory: 16 MB
Flash ROM: 64 MB
Supported Bar Code Symbologies ESC/P:
1D: Codabar, Code 39, Code 128, UCC/ EAN-128, Interleaved 2 of 5, UPC-A, EAN13, EAN8
2D: PDF417
CSim (CPCL):
1D: Codabar, Code 39, Code 128, UCC/ EAN-128, Interleaved 2 of 5, UPC-A, UPC-E, EAN13, EAN8
XSim (Ex-PCL):
1D: Codabar, Code 39, Code 128 Subset A-C, UCC/ EAN-128, Interleaved 2 of 5, UPC/EAN/JAN
2D: PDF417
Communications Interface Standard: USB full speed V2.0
Optional: Bluetooth® (v2.0, Class II), IrDA, 802.11b/g
Graphics: Supports user-defined fonts, graphics, including custom logos
Software Programming Language: ESC/P (Line Print and Easy Print modes), CSim (CPCL) and XSim (Ex-PCL)