Signature Line 16GB (2 x 8GB) DDR3L PC3-12800 (1600MHz) CL11 DIMM Kit

Patriot Memory's Signature Line DDR3L Non-ECC Unbuffered memory delivers the quality, reliability and performance expected for today's computer needs.

This 16GB kit (2x 8GB) is designed to run at PC3-12800 (1600MHz) at 1.35 volts. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory's Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD316G1600LK
EAN/UPC
0815530019862,815530019862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 53 g

Dimensions 18 x 12 x 1.6 cm

Capacity 16GB

Memory Speed 1600 MHZ

DRAM Memory Technology DDR3

Cache Latency CL11

Memory Type Non-ECC Unbuffered

Country of Origin Taiwan

Unit Weight 44g

UPC 0815530019855

Memory Configuration Dual Channel Kit