The Switronix Fleet Q charger is a four position, simultaneous charger ideal for rental, ENG, and cinema, providing the fastest charge times in the industry. The Fleet charger has four independent charge bays, allowing each bay to focus on the individual battery connected, completing a recharge on four 98wh battery packs in 2.5 hours. The charger's low profile design takes up as little space as possible, while allowing for stacking. A recessed carry handle coupled with the slim, light-weight aluminum design, makes it very travel friendly.
Note:
Quick Charge Current: 3A
Size: 8.86" x 3.35" x 12.44"
Weight: 5lbs.
Input Voltage: 90-240VAC 50/60Hz