
The APP-4872W adjustable height suspension adapter easily connects to any Premier Mounts 1.5" NPT ceiling plate or accessory. The APP-4872W features height adjustment from 48 - 72 in. (1219.2-1828.8mm) in 1 in. (25.4mm) increments.
Note:
Shipping Weight :: 15.18 lb. | 6.89 kg
Weight Capacity per Mount :: 160 lb. | 72.57 kg
Height :: 48 in. | 1219.20 mm
Mounting Pattern Type :: None
DIM Sizes :: 2.5 in. (wide) x 2.5 in. (high) x 50.75 in. (deep) | 63.5 mm x 63.5 mm x 1289.05 mm
UPC :: 829973825768