Ballistix Tactical 16GB Kit (4 x 4GB) DDR4-2666 UDIMM

Your weapon of choice
Winners and losers are often separated by fractions of a second. You pull the trigger first, and you win. That's how it works when you're using Crucial Ballistix Tactical DDR4 memory.

Engineered to deliver explosive speeds and lower latencies, Ballistix Tactical DDR4 is a big step up from standard gaming memory and allows you to strike first, faster, and more frequently than the opposition.

Strike first
Win quick draws and survive close calls with faster speeds and lower latencies. While standard PC memory often works at just DDR3-1333 MT/s, Ballistix Tactical fires at speeds up to DDR4-2666 MT/s for a massive edge in responsiveness.

Strike fast
Overwhelm your opponents by doing more in less time. Standard PC memory is often only able to handle up to 12.3 GB/s before succumbing to bandwidth restrictions. Ballistix Tactical destroys this limitation and throttles up to 21.3 GB/s through the memory bus.

Strike often
Stay cool and collected with premium heat spreaders. Ballistix Tactical modules are engineered to maximize heat dissipation, allowing you to play longer and harder — and look good doing it. Ballistix Tactical modules also include certified Intel® XMP 2.0 profiles for easy setup and configuration.

Product Highlights

  • Speeds start at 2666 MT/s
  • Faster speeds and timings than Ballistix Sport DDR4
  • Four channel memory architecture maximizes data rates
  • Gunmetal gray heat spreader with black PCB
  • Certified Intel® XMP 2.0 profiles for easy setup
  • Optimized for the latest Intel X99 platforms
  • Limited lifetime warranty

Micron® quality — a higher level of reliability. As a brand of Micron, one of the largest memory manufacturers in the world, Ballistix memory is built to last and delivers a higher level of performance than standard PC memory. For more than 35 years, we've engineered old-school DDR memory all the way to Ballistix Tactical DDR4, which unleashes a new performance edge. Backed by a limited lifetime warranty and rigorously tested to some of the most demanding standards, Ballistix Tactical memory is ready to make an immediate impact in your system.

Manufacturer Part Number
BLT4K4G4D26AFTA
EAN/UPC
0649528771223,649528771223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Ballistix
Total Capacity: 16GB Kit (4 x 4GB)
Specs: DDR4 PC4-21300 • 16-17-17 • Unbuffered • NON-ECC • DDR4-2666 • 1.2V • 512Meg x 64 •
Series: Ballistix Tactical
Form Factor: UDIMM
ECC: NON-ECC
Module Qty : 4
Speed: 2666 MT/S
Voltage: 1.2V
DIMM Type: Unbuffered