Xtreme Speaker System

JBL Xtreme is the ultimate portable Bluetooth speaker that effortlessly delivers earth-shaking, powerful stereo sound by incorporating four active transducers and two visible JBL Bass Radiators. Packing a massive rechargeable 10,000mAh Li-ion battery that supports up to 15 hours of playtime and dual USB charge out, this speaker easily keeps your music and your devices going for as long as you need them to. You can trust JBL Xtreme to bring the excitement wherever you need it – whether indoors or outdoors, poolside party or backyard barbeque – with its splashproof fabric design that’s available in black, blue, or red. It also features a noise and echo cancelling speakerphone for clear conference calls, and JBL Connect that can wirelessly link multiple JBL Connect enabled speakers together to amplify the listening experience.

Manufacturer Part Number
JBLXTREMEBLKUS
EAN/UPC
0050036325585,050036325585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Rated Power: 2 x 20W Bi-amp (AC mode)
Power Supply: 19V 3A
Battery Type: Lithium-ion Polymer (37Wh)
Battery Charge Time: 3.5 hours
Music Play Time: up to 15 hours (varies by volume level and audio content)
Single USB Charge Out: 1 x 2A
Dual USB Charge Out: 2 x 1A

Audio Specifications:

Signal-to-Noise Ratio: 80 dB
Frequency Response: 70Hz – 20kHz

Speaker Specifications:

Transducer: Woofer 2 x 63 mm
Tweeter: 2 x 35mm

Dimensions:

Height: 126mm
Width: 283mm
Depth: 122mm
Weight: 2112g

Control and Connection Specifications:

Bluetooth Version: 4.1V
Supported Bluetooth Profiles: A2DP V1.3, AVRCP V1.5, HFP V1.6, HSP V1.2
Bluetooth Transmitter Power: 0-4dBm
Bluetooth Transmitter Frequency Range: 2.402 – 2.480GHz
Bluetooth Transmitter Modulation: GFSK, π/4 DQPSK, 8DPSK