Room-filling Sound, Wireless Freedom
Bring music to every room in your home wirelessly using your existing Wi-Fi network. Start with a single MusicCast speaker and add more over time, or add other MusicCast products like AV receivers and sound bars. MusicCast expands to fit your needs, providing wireless multiroom audio playback controlled by a simple app.
Note:
SPECIFICATIONS:
Wi-Fi: Yes
AirPlay: Yes
Bluetooth Version/Profile: Ver. 2.1 + EDR / A2DP, AVRCP
Audio Codec: SBC, AAC* (*Receiving Only)
Maximum Communication Range: 32.8 ft (without interference)
Ethernet: Yes
Speaker Unit: 3-1/2" Woofer x 1, 1-1/8" Tweeter x 1, Passive radiator x 1
Maximum Output Power: 30 W x 1 (6Ω, 1 kHz, 10% THD)
Power Supply: AC
Power Consumption: 10 watts
Standby Power Consumption: 2.1 W (Network Standby ON, Bluetooth Standby ON, Wireless connection), 0.5 W (Network and Bluetooth Standby OFF)
Dimensions (W x H x D): 9-5/8" x 6-1/8" x 4-1/2"
Weight: 4.9 lbs
Colors: Black, White/Silver