The WiPG-2000 model has every-single feature we have packed inside. Part wireless presentation system, part media streamer, part perfection.
All new features
iOS mirroring (AirPlay Support) Mirror your iOS devices through AirPlay. Supports up to 1080p resolution.
Dual-band WiFi (2.4Ghz & 5Ghz)
Now supports the 5G/2.4G dual band Wi-Fi; the 5GHz band offers more channels with less interference in most offce environment.
Auto-detect output resolution
Auto-detect the output resolution of your display.
Improved Security
Offers enhanced security by adopting AES-128 bit encryption on mirroring data and https encryption for web browsing data.
Quick manual connect / Updated Plug & Show
Faster connections for guests, frst-time users or users on a different subnet. Quick connection for multiple subnets. Ready to share in 10 seconds.
Save annotations
Annotating, writing and drawing can be done using your touchscreen, then save the entire screen to the USB drive.
Note:
Processor: 800MHz
Standards: IEEE 802.11b/g/n 2.4GHz
IEEE 802.3 (10BASE-T), IEEE 802.3u (100BASE-TX)
IEEE 802.3ab (1000BASE-T)
Security: IEEE Standard 64/128 bit WEP/WPA/WPA2-PSK/WPA-Enterprise
Management: Web-Based ADMIN Panel Configuration
SNMP IT Management
Output Resolutions (VGA): SVGA (800x600), XGA (1024x768), WXGA (1280x768),
WXGA (1280x800), WXGA (1360x768), WXGA+ (1440x900), UXGA (1600x1200)
Output Resolutions (HDMI): 720p (1280x720), 1080i (1920x1080), 1080p (1920x1080)
Supported Windows Operating Systems: Windows XP, Vista, 7, 8, 8.1
Supported OS X Operating Systems: Mac OS X 10.7 and above
Supported Mobile Operating Systems: Android 2.4 and above, iOS 4.2 and above
Power: External power adapter (DC 5V 2.6A)
Onboard Interfaces: 15Pin VGA
HDMI
RJ-45
USB 2.0 (x3)
Reset Button
Stereo Phone Jack
Certificate: FCC / CE