This video capture card has five complete video capture channels supporting a single channel for up to 1920x1080 DVI or 2048x1536 Analog resolution, plus four SD Analog capture channels.
The VisionSD4+1S captures the Analog/DVI data and triple buffers it into onboard storage. This data is then copied using DMA to the host system for display, storage or streaming.
When a Datapath graphics card is used, the VisionSD4+1S transfers the data directly to the graphics card thereby increasing performance. The VisionSD4+1S capture card sends the relevant portions of each captured image to each display channel and instructs each channel to use its graphics engine to render the data. This fully utilises the hardware and dramatically increases performance.
When the RGB/DVI data is displayed on a non Datapath graphics card, the VisionSD4+1S sends the data to system memory or direct to the graphics card, dependant on the software used for display.
The VisionSD4+1S is an ideal solution for applications that require the capture of an RGB/DVI source simultaneously with up to four SD video sources. Typical applications include:
Note:
Board Format : PCI Express x4 plug-in card, 110mm x 204mm
PCI Express bus master with scatter gather DMA providing maximum data rate of 650MB/s
Connectors: One DVI-I type connector and one D connector for SD inputs
Maximum sample rate: 170 MHz analogue RGB or 165 MHz DVI
Analog modes up to 340MHz pixel clock can be captured using dual-pass sampling
Maximum data rate: VisionSD4+1 480 MB/s
VisionSD4+1 650 MB/s
Video sampling: RGB: 24bits per pixel/ 8-8-8 format
Video: 16bits per pixel/ YUV format
SD maximum capture resolution: 720 x 576 x 16bit
Video capture memory: 64MB, triple buffered
Analog RGB mode support: 640 x 480, 800 x 600, 1024 x 768, 1280 x 1024, 1600 x 1200, 1920 x 1080, 2048 x 1536, custom modes
DVI single-link mode support: 640 x 480, 800 x 600, 1024 x 768, 1280 x 1024, 1600 x 1200, 1920 x 1080, 1920 x 1200, custom modes
HD modes: 1080p, 1080i, 720p, 576p, 576i, 480p and 480i using the supplied DVI/ component adapter or DVI/ HDMI adapter (HDCP not supported)
Input mode detection: Automatic detection of input modes in hardware, enabling the tracking of mode changes in the source signal
Pixel output formats: RGB: 5-5-5, 5-6-5 or 8-8-8 (24bit/32bit) pixels
Update rate: User defined, captured frame rate will match the source. Providing max data rate (650MB/s) is not exceeded
Multi-buffered to eliminate tearing artifacts
Video format options: Analog RGB plus HSync and VSync (5 wire)
Operating system support: Windows XP, Windows Server 2003, Windows Vista, Windows Server 2008, Windows Server 2012, Windows 7, Windows 8 and Linux support (NOTE: Check Linux specific features with Sales)
Power Requirements: Max current at +3.3V - 0.25A
Max current at 12V - 1.2A
Max power - 15 Watts
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years