Rack Mountable Display Wall Controller

The Datapath x4 is a stand alone display wall controller that accepts a standard single or dual-link DVI input and can flexibly display this across four output monitors.

Each output can be driven as DVI or analog RGB, and can represent an arbitary crop region of the original input image. The output resolution and frame rate does not need to be related to that of the input, as the Datapath x4 display controller will optionally upscale and frame rate convert each cropped region independently.

The x4 is now available in 1U rack mount format (438x172 x40mm).

Supports Creative Monitor Arrangements

Each output monitor can take its input from any region of the DVI image, since all the required cropping, scaling, rotation and frame rate conversion is handled by the x4 hardware. These regions can overlap to allow any output to replicate another, or they can be configured to support any creative splice of the source material.

This allows the support of many non-rectangular screen arrangements with uneven gaps, and any mix of orientations. Click on here to view examples of creative video wall arrangements using multi-displays, within our product gallery for the x4 display controller.

Dual-link DVI Input Supports High Resolutions

Dual-link video input will support high resolution pixel-perfect source images for display. The Datapath x4 display wall controller can additionally present a default native resolution to the source to allow still higher custom resolutions at reduced frame rate, but still remain within the capabilities of the dual-link video interface. Most standard graphics card sources will output at this native resolution. Since the x4 will scale and frame rate convert, using a triple buffered capture architecture, the output monitors can still be driven at their preferred frame rates and resolutions.

At high resolution, DVI signals cannot normally be guaranteed beyond 5m cables, due to the nature of the signal losses inherent in the DVI cables and connectors. Datapath have added active equalization hardware on the input to the x4, which is able to compensate for these losses and support cable lengths of up to 20m, even at full dual-link resolutions (330 Mhz pixel clocks). Lower resolutions will allow even longer cable lengths.

Additionally, Datapath x4 display controller control application allows user configuration of the equalization levels to guarantee that any combination of input cable length and cable type can be adjusted for optimum quality.

Easily Configurable

The Datapath x4 supports simple editing of custom input and output configurations via a USB connection to a PC. Once configured, the Datapath x4 will run stand alone, without the need for the USB connection, and will auto detect input resolutions and adjust internal scaling appropriately to drive the output monitors in a consistent manner.

Genlock

The Datapath x4 display wall controller will auto-sense input and output frame rates, automatically genlocking when possible. Four identical output monitors will automatically be driven genlocked and if the input timings match they are additionally genlocked and clock-locked to the source signal.

The Datapath x4-1U has been developed with an "Output Framelock" button situated on the front of the unit. This button enables the user to set up the unit with all four outputs set to exactly the same timings, quickly and everytime. this will allow the 4 monitors connected to be synchronised to provide the user with smooth clear video.

Manufacturer Part Number
DATAPATH X4-1U
EAN/UPC
5712505266960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit:
Dimensions: Datapath x4-1U: 438 x 172 x 40mm (W x L x H)
Outputs: 4 x single-link DVI or Analog RGB outputs: To 165 Mpixel/s
Firmware Support: Updates supported via USB
USB 2.0: Full Speed (12 bit/s) operation supported

Resolution:  
Input Surface: 4k x 4k maximum
Output Screens Resolutions: Up to 2.5 Mpixel (maximum 2048 pixels in either directions)

Application:  
1 x dual-link DVI-D capture: To 330 Mpixel/s
Arbitrary Up Scaling: 64 x original surface area

Other:  
Temperature: Operating Temperature: 0-35 Deg°C / 32-96°F
Power Requirements: 5V DC, 18W
Datapath x4-1U: Internal PSU (100-240V)
Cooling: Internal cooling fans in both models
Note: x4-1U has a larger fan, producing less noise
Warranty: 3 years for both models available

The X4 input supports DVI-D Progressive input signals only, interlaced video signals are not supported.