The VisionAV-SDI is a four lane PCI Express card with three video capture inputs - two supporting HD capture and a third supporting SD composite video, these three independent video channels can be captured simultaneously. The VisionAV-SDI also adds multiple channels of audio capture, which can be synchronised in software using timestamping with all video capture channels.
The half length full height card features a full mechanical 16 lane connector with notches which will enable it to fit four, eight and 16 lane motherboard connectors.
The VisionAV-SDI also adds embedded audio capture from SDI signal, which can be synchronised with the respective video channel. This card provides balanced and unbalanced analogue capture, through an optional audio module (the Datapath AM2)
This capture card provides a single flexible card solution for areas such as medical, lecture capture, web casting and video conferencing.
Note:
Board Format : PCI Express x4 half size plug-in card, 110mm x 170mm
Connectors (main board): DVI-I, RCA and 2 x BNC connector: Input (Green LED) and Loop through output (Blue LED)
HDMI Capture: Supports HDMI 1.3 to 225 MHz (inlcuding deep colour modes) HDCP is supported when used with Datapath graphics cards
HDMI audio can be selected as source for audio streaming
Incorporates TMDS equaliser to support up to 20m cables
DVI Capture: Supports DVI 1.0 RGB 24 bit capture to 165 MHz
Incorporates TMDS equaliser to support up to 20m cables
VGA/ YPbPr Capture: Triple ADCs sampling up to 170 Msps. Full 4:4:4 sampling, 8 bits per colour
5-wire, 4-wire or sink-on-green signal format
DVI-I Modes: 1920x1200/ 60 fps. 32 bit colour, up to 4096x4096 resolution
Composite Video Capture: CCIR601 sampling, PAL, NTSC, SECAM formats automatically detected
SDI Capture: SD-SDI (480i/ 576i), HD-SDI to 1080i, 3G-SDI up too 1080p and 2k Digital cinema modes
SDI audio can be selected as source for audio streaming
Analogue Audio Capture: Balanced and unbalanced analogue audio capture (through optional audio module)
Video Capture Memory: 256 MB high bandwidth frame buffer supports triple buffering of HD and SD video
Local storage of complex scatter-gather tables for DMA engine (eliminates read overhead)
Video Processing: Polyphase FIR scaling engine (7x5) for hardware downscaling and upscaling
Colour space conversion allows captured data to be transferred in any format:
RGB 16 bit (5-5-5, 5-6-5), 24 bit (8-8-8) or 32 (8-8-8 alpha)
YUV 16 bit (4:2:2)
Mono: 8 bit
DMA Engine: Direct DMA to physical or virtual memory buffers with full scatter-gather support
DMA bandwidth: up to 800 MB/s
16 independent DMA streams: Any mix of HD and SD sources, colour space, cropping and scaling parameters
Operating System Support: Windows XP, Windows Server 2003, Windows Vista, Windows Server 2008, Windows Server 2012, Windows 7, Windows 8, Windows 10 and Linux support (NOTE: Check Linux specific features with Sales)
Power Requirements: Max current at 12V - 1A
Max current at 3.3V - 1A
Thermal dissipation - 15.5 W
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years