VisionAV Capture Card

Provides simultaneous SD and HD video capture through one channel of DVI-I or HDMI capture and one channel of composite video capture.

The VisionAV is a four lane PCI Express capture card providing up to 800MB/s bandwidth from the capture engine. The VisionAV has up to 256 MB buffer memory, enabling triple buffering for all video modes for tear free play back. It can also capture digital video for progressive and interlaced modes up to 4096x4096 resolutions to a maximum of 165 MHz pixel clock for DVI and 170 MHz for analogue RGB. This card provides HDMI audio capture and streaming from DVI Channel, as well as balanced and unbalanced analogue audio capture.

Vision Range Features

The Vision range provides high performance DMA to system memory or direct to graphics memory with scatter gather, allowing for low latency fast frame rates in all applications. The complete range of Datapath video capture cards are supported by a generic Windows Vision driver and command line interface also supporting DirectShow and RGBEasy SDK.

A single Vision device supports up to 16 independent scale factors, colour spaces and frame rate clients. The Datapath capture cards have timestamp support for capture synchronisation across inputs, cards and systems. This is for use with edge blending, frame stitching, stereoscopic and many more applications using gen-locked sources.

The VisionAV has two independent video capture channels – one supporting HD capture and a second simultaneously accepting Standard Definition composite video. The VisionAV also adds analog audio capture, which can be perfectly synchronised with either video capture channel.

The High Definition signals are input via a DVI-I connector and can support HDMI, DVI, RGB and analog Component (YPbPr) video formats all at resolutions up to 4096 x 4096 pixels and supports 1080p (1920x1080) at 60 frames per second. The Standard Definition channel accepts composite video on a single RCA connector and can auto-detect between PAL, NTSC and SECAM formats up to 720x576 at 16 bit colour.

The VisionAV captures both video channels simultaneously and triple buffers them into onboard storage, alongside an audio stream that can be selected from the HDMI or analogue audio port. This data can then be processed and copied using DMA transfers to the host system for display, storage or streaming.

Manufacturer Part Number
VISIONAV/F
EAN/UPC
5712505818527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Board Format  : PCI Express x4 low profile card, 68.9mm x 167.6mm
Connectors (main board): DVI-I , RCA (female)
Connectors (audio board): HD15 (male) for connection of supplied audio Bbeakout cable:
Stereo line in (2 x RCA), stereo balanced in (2 x XLR), stereo line out (2 x RCA)
16-way header for connection to main board
HDMI Capture: Supports HDMI 1.3 to 225 MHz (including deep colour modes). HDCP is supported when used with Datapath graphics cards
HDMI audio can be selected as source for audio streaming.*
Incorporates TMDS equaliser to support up to 20m cables
DVI Capture: Supports DVI 1.0 RGB 24 bit capture to 165 MHz
Incorporates TMDS equaliser to support up to 20m cables
VGA/ YPbPr Capture: Triple ADCs sampling up to 170 Msps. Full 4:4:4 sampling, 8 bits per colour
5-wire, 4-wire or sink-on-green signal format
Composite Video Capture: CCIR601 sampling, PAL, NTSC, SECAM formats automatically detected
Audio Capture: Stereo Line-In/ Stereo balanced inputs with programmable gain (+/-12dB)
16bit sampling at 44.1/ 48/ 96kHz
Analogue stereo line-out for direct passthrough of selected input at up to 64kHz sampling, sourced from Analogue input or HDMI channel
Video capture memory: 256MB high bandwidth frame buffer supports triple buffering of HD and SD video
Local storage of complex scatter-gather tables for DMA engine (eliminates read overhead)
Video Processing: Polyphase FIR scaling engine (7x5) for hardware downscaling and upscaling
Colour space conversion allows captured data to be transferred in any format:
RGB 16 bit (5-5-5, 5-6-5), 24 bit (8-8-8) or 32 (8-8-8 alpha)
YUV 16 bit (4:2:2)
Mono: 8 bit
DMA Engine: Direct DMA to physical or virtual memory buffers with full scatter-gather support
DMA bandwidth: up to 800 MB/s
16 independent DMA streams: Any mix of HD and SD sources, colour space, cropping and scaling parameters
Operating System Support: Windows XP, Windows Server 2003, Windows Vista, Windows Server 2008, Windows Server 2012, Windows 7, Windows 8, Windows 10 and Linux support (NOTE: Check Linux specific features with Sales)
Power Requirements: Max current at 12V - 0.5A
Max current at 3.3V - 0.2A
Thermal dissipation - 6.5 W
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years