The VisionDVI-DL capture card has integrated DVI equalizers on its inputs to support longer input cable lengths (up to 20m). This video capture card is suitable for a wide range of applications including:
Software
The VisionDVI-DL, dual-link DVI capture card, is supplied with a powerful software application for configuring the format of the input sources and displaying the data. Simply connect your video source into the card, run the VisionDVI-DL application to automatically detect the video source resolution and display the captured video in a window on your desktop.
Wall Control-red presents a representational window of the entire display wall showing position and size of video windows. Datapath Wall Control-red video wall software enables you to configure your multi-screen display, launch video overlays and create a video wall layout configuration. With the full version it is possible to save layouts and recall them for future use and also operate Wall Control video wall software on a remote PC via a network connection.
Video Streaming
For streaming applications, the VisionDVI-DL capture card can be used with Windows Media Encoder to compress and stream captured video. To replay the video, use Windows® Media Player.
Any application compatible with Windows® DirectShow technology can use the VisionDVI-DL capture card due to its built-in WDM support.
Note:
Board Format : PCI Express x4 card, 110mm x 170mm
PCI Express bus master with scatter gather DMA providing maximum data rate of 650MB/s
Connectors: One Dual Link DVI-D connector
Maximum Sample Rate: 330 MHz DVI-D connector
Video Capture Memory: 128 MB, triple buffered
Dual-link DVI: Single-link and dual-link modes auto detected
Input Mode Detection: Automatic detection of input modes in hardware, enabling the tracking of mode changes in the source signal
Pixel Transfer Formats:
RGB: 5-5-5, 5-6-5 or 8-8-8 (24bit/32bit) pixels
YUV: 4:2:2
MONO: 8bit
Update Rate: User defined, captured frame rate will match the source. Providing max data rate (650MB/s) is not exceeded
Multi-buffered to eliminate tearing artifacts
Video Format Options: Dual-Link DVI
Single-Link DVI
Operating System Support: Windows XP, Windows Server 2003, Windows Vista, Windows Server 2008, Windows Server 2012, Windows 7, Windows 8, Windows 10 and Linux support (NOTE: Check Linux specific features with Sales)
Power Requirements: Max current at +3.3V - 0.2A
Max current at 12V - 0.9A
Max power - 12 Watts
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years