VisionSDI2 Video Capture Card

The VisionSDI2 video capture card, a stand alone PCI Express four lane plug in card, delivers extreme performance with 650MB/s transfer bus bandwidth. This industry beating performance makes the VisionSDI2 ideal for a wide range of applications including:

  • Display wall controllers
  • Broadcasting
  • Machine Vision: Acquire SDI camera output
  • Advanced Medical applications
  • The VisionSDI2 capture card is fully integrated with the Datapath family of video wall display products providing high resolution digital video support

Video Streaming

DirectShow drivers for WDM Streaming driver supports the following applications, to encode, record and stream video over networks or the Internet:

  • Dataton WatchOut
  • Microsoft Expression Encoder
  • Microsoft Windows® Media Encoder
  • VidBlaster
  • AMCap and other DirectShow compatible software
  • For further details see the Datapath DirectShow SDK documentation supplied as part of a typical installation.

Manufacturer Part Number
VISIONSDI2
EAN/UPC
5712505917374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Board Format : PCI Express x4 plug-in card, 110mm x 170mm
PCI Express bus master with scatter gather DMA providing maximum data rate of 650MB/s
Connectors: 4 BNC connectors for SDI inputs and outputs
Maximum Capture Resolution: 2x 2048x1556 at 24fps, 2x 1920x1080 at 60fps
Maximum SDI Bit Rate: 3Gb/s
Frame Buffer Memory: 64 MB per channel (total 128 MB).
Input Mode Detection: Supports SMPTE - 352 Payload Identifiers
Pixel Transfer Formats:
RGB: 5-5-5, 5-6-5 or 8-8-8 (24 bit/32 bit) pixels
YUV: 4:2:2
MONO: 8 bit
Update Rate: User defined, captured frame rate will match the source. Providing max data rate (650 MB/s) is not exceeded
Multi-buffered to eliminate tearing artifacts
Video Modes: SD-SDI (480i/576i)
HD-SDI (up to 1080i)
3G-SDI (up to 1080p
2k Digital Cinema modes
Operating System Support: Windows XP, Windows Server 2003, Windows Vista, Windows Server 2008, Windows Server 2012, Windows 7, Windows 8, Windows 10 and Linux support (NOTE: Check Linux specific features with Sales)
Power Requirements: Max current at +3.3V - 0.45A
Max current at 12V - 0.85A
Max power - 12 Watts
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years