2 MP Vandal-Resistant Network Dome Camera

Manufacturer Part Number
DS-2CD2122FWD-IS-4MM
EAN/UPC
0813908022360,813908022360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: 1/2.8" Progressive Scan CMOS
Min. Illumination:: Color: 0.028 lux @ ƒ/2.0
B/W: 0 lux with IR
Shutter time:: 1/3 s to 1/100,000 s
Lens:: 2.8 mm, 4 mm, 6 mm @ f/2.0
Angle of View: 106° (2.8 mm), 85° (4 mm), 52° (6 mm)
Lens Mount:: M12
Adjustment Range:: Pan:0°-355°, tilt: 0°-75°, rotation: 0-355°
Day& Night:: IR cut filter with auto switch
Wide Dynamic Range:: 120 dB
Digital noise reduction:: 3D DNR

Compression Standard
Video Compression:: H.264/MJPEG/H.264+
Video bit rate:: 32Kbps~8Mbps
Audio Compression:: G.711/G.722.1/G.726/MP2L2
Dual Stream:: Yes

Image
Max. Image Resolution:: 1920 x 1080
Frame Rate:: 30 fps 1920 × 1080, 1280 × 960, 1280 × 720
Image Settings:: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
ROI:: Yes
3D DNR:: Supported

Network
Network Storage:: Micro SD/SDHC/SDXC card with ANR (up to 128G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger:: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility:: ONVIF, PSIA, CGI, ISAPI

Interface
Communication Interface:: 1 RJ45 10M / 100M Ethernet interface
Alarm:: 1 alarm I/O

Smart Feature-set
Line Crossing Detection:: Cross a pre-defined virtual line
Intrusion Detection:: Enter and loiter in a pre-defined virtual region

General
Operating Conditions:: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: Max. 5W
Impact Protection:: IEC60068-2-75Eh, 50J; EN50102, IK10
Weather Proof:: IP66
IR Range:: 30 meters
Dimensions:: Φ111 mm × 82 mm (4.4” × 3.2”)
Weight:: 500 g (1.1 lb)