4 Megapixel CMOS Vandal - proof Network Dome Camera

Manufacturer Part Number
DS-2CD2142FWD-IS-6MM
EAN/UPC
0813908022407,813908022407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: Color: 0.028 lux @ (ƒ/2.0, AGC on); B/W: 0 lux with IR
Shutter time:: |: 1/3 s to 1/10,000 s
Lens:: |: 2.8 mm, 4 mm, 6 mm options; angle of view: 106° (2.8 mm), 83° (4 mm), 56° (6 mm)
Lens Mount:: |: M12
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Main Profile
Video bit rate:: |: 32Kbps ~ 16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Dual Stream:: |: Yes
Image Max. Image Resolution:: |: 2688×1520
Frame Rate:: |: 20 fps (2688 × 1520), 30fps (1920 × 1080), 30fps (1280 × 720)
KING:: |: Yes
3D DNR:: |: Supported
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP,  RTSP,  RTCP,  PPPoE, NTP,  UPnP,  SMTP,  SNMP, IGMP,
802.1X, QoS, IPv6, Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio Input:: |: 1channel (2.0 ~ 2.4Vp-p, 1KOhm)
Audio Output:: |: 1 channel (Line level, 600Ohm)
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
Alarm:: |: 1x alarm I / O
Alarm Input:: |: 1
Alarm Output:: |: 1
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Smart Feature-set Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Maximum 5 W
Impact Protection:: |: IK10
Weather Proof:: |: IP66
IR Range:: |: 30 meters
Dimensions:: |: Φ111 mm × 82 mm (4.4" × 3.2")
Weight:: |: 500 g (1.1 lbs)