DS-2CD2T42WD-I5 4MP EXIR Network Bullet Camera

Manufacturer Part Number
DS-2CD2T42WD-I5-6MM
EAN/UPC
0813908022643,813908022643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.01Lux @(F1.2,AGC ON), 0.028Lux @(F2.0,AGC ON), 0 Lux with IR
Shutter time:: |: 1/3 s ~ 1/10,000 s
Slow shutter:: |: Support
Lens:: |: (-I3: 4,6mm; -I5: 4,6,12mm; -I8: 6,12,16mm) @F2.0
Lens Mount:: |: M12
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG/H.264+
H.264 code profile:: |: Main Profile 
Video bit rate:: |: 32Kbps~16Mbps
Image Max. Image Resolution:: |: 2688 × 1520
Frame Rate:: |: 50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)

Image Enhancement:: |: BLC/3D DNR/ROI
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: Flash-prevention, dual stream, heartbeat, mirror, password protection, privacy mask, watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M/100M/1000M Ethernet port
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: I3: Max. 6W; I5: Max. 7.5W; I8: Max. 10.5W
Weather Proof:: |: IP66
IR Range:: |: I3: 30 meters; I5: 50 meters; I8: 80 meters
Dimensions:: |: 299.71 × 86.48 × 85.11(11.8’’ × 3.4’’ × 3.35’’)
Weight:: |: 1200g (2.65 lbs)