6G90011RF22 Desk Mount

Keyboard Systems

In many ways, a keyboard support is the heart of an ergonomic workstation. As reach and vision drive posture, an articulating keyboard system allows the user to sit in a healthy, neutral posture through bringing the keyboard and mouse to the user. A well-designed articulating keyboard system offers protection from carpal tunnel syndrome, neck and back pain and other musculoskeletal issues. Since 1995, Humanscale has been the leading manufacturer of articulating keyboard systems and today sells more than all other manufacturers combined.

Manufacturer Part Number
6G90011RF22
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Mechanism

  • Tilt adjustment range: 0o to -15o
  • Exceeds BIFMA standards
  • Made primarily of powder-coated steel
  • 15 years warranty

Keyboard Platform

  • Wide range of keyboard options
  • Made of 6mm (1⁄4”) phenolic resin
  • Durable and slim profile
  • Available with Technogel or foam palm supports

CONFIGURATION DETAILS

CODE DESCRIPTION

6G - 6G Standard Black Mechanism
900 - Standard
11R - 8" Swivel Mouse Right
F - 19" Foam with Synthetic Leather Cover
22 - 22" Track Length - Rec. for most Applications