HP 10Gigabit Ethernet Card

This is a HP® 700751-B21 comparable 10 gigabit Ethernet PCIe x8 network interface card with dual open SFP+ ports that complies with all IEEE 802.3 standards. It provides a high bandwidth 10GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering function, PXE boot, and, based on the Intel 82599 chipset, is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The open SFP+ ports allow users to choose from a variety of SFP transceivers to accommodate multi mode and single mode fiber, allowing for customized reach. Our network interface cards are 100% compliant and offer a cost effective answer for all of your networking needs. With our certification test program, we guarantee your product will work right the first time.

Manufacturer Part Number
700751-B21-AO
EAN/UPC
0821455469699,821455469699
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information: PXE boot
Bus Type: PCIE
Bus Width: PCIEx8
Chipset: Intel 82599
Compatible OEM: HP®
Compatible OS:

  • Windows Server 2012, Linux Kernel 2.6.30 or greater
  • Windows 7 (32 and 64 bit), Windows Server 2008 R2
  • Windows Small Business Server 2010
  • Windows 8.1 (32 and 64 bit)
  • Windows Server 2008 Final (32 and 64 bit)
  • Windows Server 2003 Final (32 and 64 bit)
  • Windows 8 (32 and 64 bit)
  • Windows Server 2012 R2 (64 bit)
  • Linux Kernel 2.4.x, 2.6.x, and 3.x
  • FreeBSD 7.2 or later
  • Windows Vista Final (32 and 64 bit)
Compatible With OEM Part Number(s): 700751-B21
Data Protocol: Ethernet
Data Rate: 10Gbs
External Connector: SFP+
Media Type: MMF or SMF
Number of Ports: 2 Ports
Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.
Product Shipping Weight(LB): 0.4
UNSPSC Code: 43201411
UPC Code: 821455469699