HP Gigabit Ethernet Card

This is a HP® 811546-B21 comparable gigabit Ethernet PCIe x4 network interface card with quad RJ-45 ports that complies with all IEEE 802.3 standards. It provides a high bandwidth 10/100/1000Mbs network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering function and, based on the Intel 82580 chipset, is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The quad RJ-45 port slot operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
811546-B21-AO
EAN/UPC
0821455469644,821455469644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bus Type: PCIE
Bus Width: PCIEx4
Chipset: Intel 82580
Compatible OEM: HP®

Compatible OS:

  • Windows Server 2012
  • Windows 7 (32 and 64 bit)
  • Windows Server 2008 R2
  • Windows Small Business Server 2009
  • Windows 8.1 (32 and 64 bit)
  • Windows Server 2008 Final (32 and 64 bit)
  • Windows Server 2003 Final (32 and 64 bit)
  • Windows 8 (32 and 64 bit)
  • Windows Server 2012 R2 (64 bit)
  • Linux Kernel 2.4.x, 2.6.x, and 3.x
  • FreeBSD 7.x or greater
  • Windows Vista Final (32 and 64 bit)
  • Windows XP (and Pro) (32 and 64 bit)
Compatible With OEM Part Number(s): 811546-B21
Data Protocol: Ethernet
Data Rate: 10/100/1000Mbs
External Connector: RJ-45
Media Type: Copper
Number of Ports: 4 Ports
Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.
Product Shipping Weight(LB): 0.5
Reach: 100m
UNSPSC Code: 43201411
UPC Code: 821455469644